Anritsu Company RF Generator MG3631A

Description
The MG3631A is a 1.04 GHz RF generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 0.1-1.04 GHz Output Power: -133 dBm to +13 dBm Frequency Resolution: 10.0 Hz Frequency Switching Time 150 ms Modulation: AM, FM, Phase The Anritsu MG3631A signal generator is an electronic instrument that generates repeating electronic signals. It contains an electronic oscillator, which is a circuit that is capable of creating a repetitive waveform.
Datasheet
Description
The MG3631A is a 1.04 GHz RF generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 0.1-1.04 GHz Output Power: -133 dBm to +13 dBm Frequency Resolution: 10.0 Hz Frequency Switching Time 150 ms Modulation: AM, FM, Phase The Anritsu MG3631A signal generator is an electronic instrument that generates repeating electronic signals. It contains an electronic oscillator, which is a circuit that is capable of creating a repetitive waveform.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator MG3631A
The MG3631A is a 1.04 GHz RF generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 0.1-1.04 GHz Output Power: -133 dBm to +13 dBm Frequency Resolution: 10.0 Hz Frequency Switching Time 150 ms Modulation: AM, FM, Phase The Anritsu MG3631A signal generator is an electronic instrument that generates repeating electronic signals. It contains an electronic oscillator, which is a circuit that is capable of creating a repetitive waveform.

The MG3631A is a 1.04 GHz RF generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency Range: 0.1-1.04 GHz
  • Output Power: -133 dBm to +13 dBm
  • Frequency Resolution: 10.0 Hz
  • Frequency Switching Time 150 ms
  • Modulation: AM, FM, Phase

The Anritsu MG3631A signal generator is an electronic instrument that generates repeating electronic signals. It contains an electronic oscillator, which is a circuit that is capable of creating a repetitive waveform.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number MG3631A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4122A 120MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4122A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 120 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
25 MHz to 6 GHz Signal Generator (-65 to +14 dBm) - SSG-6000RC - Mini-Circuits
Specs
Device Type Generator
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 25 MHz
View Details
9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details