Anritsu Company Communication Analyzer ME3401A

Description
The ME3401A is a communication analyzer from Anritsu. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Testing of digital transmission systems at all rates: DS1, DS1C, DS2 and DS3 Jitter Modulation and Measurement (option) Built-in modulation signal and Demodulated jitter output Through Data function Demultiplex function Various error detection and measurement functions Built-in printer, GPIB or RS-232C (options) The ME3401A Digital Transmission Analyzer is ideal for testing, evaluating, and monitoring of DS1, DS1C, DS2 and DS3 systems and networks. This multifunctional equipment has five different error detection functions (such as: bit, parity, frame, bipolar violation, and CRC-6), seven measurement functions (such as: error rate, error count, error seconds, % error free seconds, threshold error seconds, error performance data, and alarm seconds), jitter modulation and measurement function, and multiplexer test functions. These functions make the ME3401A a powerful tool for troubleshooting and maintenance of digital radios, fiber optic systems, and digital multiplexers. Additionally, live traffic performance can be measured by using a wide input range, the frame error detection function and the demultiplex function. The ME3401A is portable, easy to operate, and has a built-in printer. The printer outputs the measurement results and automatically records the time, and contents when an error or alarm occurs. The receiver makes it easy to measure the error rate or error count distribution and error performance per ITU-T G.821. The waveforms and framing formats generated by the ME3401A conform to Telcordia Technologies (formerly Bellcore). The ME3401A can be used with a variety of systems, such as automatic measuring systems with a GPIB interface, or systems that collect data from remote locations via an RS-232C interface or modem.
Description
The ME3401A is a communication analyzer from Anritsu. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Testing of digital transmission systems at all rates: DS1, DS1C, DS2 and DS3 Jitter Modulation and Measurement (option) Built-in modulation signal and Demodulated jitter output Through Data function Demultiplex function Various error detection and measurement functions Built-in printer, GPIB or RS-232C (options) The ME3401A Digital Transmission Analyzer is ideal for testing, evaluating, and monitoring of DS1, DS1C, DS2 and DS3 systems and networks. This multifunctional equipment has five different error detection functions (such as: bit, parity, frame, bipolar violation, and CRC-6), seven measurement functions (such as: error rate, error count, error seconds, % error free seconds, threshold error seconds, error performance data, and alarm seconds), jitter modulation and measurement function, and multiplexer test functions. These functions make the ME3401A a powerful tool for troubleshooting and maintenance of digital radios, fiber optic systems, and digital multiplexers. Additionally, live traffic performance can be measured by using a wide input range, the frame error detection function and the demultiplex function. The ME3401A is portable, easy to operate, and has a built-in printer. The printer outputs the measurement results and automatically records the time, and contents when an error or alarm occurs. The receiver makes it easy to measure the error rate or error count distribution and error performance per ITU-T G.821. The waveforms and framing formats generated by the ME3401A conform to Telcordia Technologies (formerly Bellcore). The ME3401A can be used with a variety of systems, such as automatic measuring systems with a GPIB interface, or systems that collect data from remote locations via an RS-232C interface or modem.

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - ME3401A - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
ME3401A
Communication Analyzer ME3401A
The ME3401A is a communication analyzer from Anritsu. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Testing of digital transmission systems at all rates: DS1, DS1C, DS2 and DS3 Jitter Modulation and Measurement (option) Built-in modulation signal and Demodulated jitter output Through Data function Demultiplex function Various error detection and measurement functions Built-in printer, GPIB or RS-232C (options) The ME3401A Digital Transmission Analyzer is ideal for testing, evaluating, and monitoring of DS1, DS1C, DS2 and DS3 systems and networks. This multifunctional equipment has five different error detection functions (such as: bit, parity, frame, bipolar violation, and CRC-6), seven measurement functions (such as: error rate, error count, error seconds, % error free seconds, threshold error seconds, error performance data, and alarm seconds), jitter modulation and measurement function, and multiplexer test functions. These functions make the ME3401A a powerful tool for troubleshooting and maintenance of digital radios, fiber optic systems, and digital multiplexers. Additionally, live traffic performance can be measured by using a wide input range, the frame error detection function and the demultiplex function. The ME3401A is portable, easy to operate, and has a built-in printer. The printer outputs the measurement results and automatically records the time, and contents when an error or alarm occurs. The receiver makes it easy to measure the error rate or error count distribution and error performance per ITU-T G.821. The waveforms and framing formats generated by the ME3401A conform to Telcordia Technologies (formerly Bellcore). The ME3401A can be used with a variety of systems, such as automatic measuring systems with a GPIB interface, or systems that collect data from remote locations via an RS-232C interface or modem.

The ME3401A is a communication analyzer from Anritsu. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Testing of digital transmission systems at all rates: DS1, DS1C, DS2 and DS3
  • Jitter Modulation and Measurement (option)
  • Built-in modulation signal and Demodulated jitter output
  • Through Data function
  • Demultiplex function
  • Various error detection and measurement functions
  • Built-in printer, GPIB or RS-232C (options)

The ME3401A Digital Transmission Analyzer is ideal for testing, evaluating, and monitoring of DS1, DS1C, DS2 and DS3 systems and networks. This multifunctional equipment has five different error detection functions (such as: bit, parity, frame, bipolar violation, and CRC-6), seven measurement functions (such as: error rate, error count, error seconds, % error free seconds, threshold error seconds, error performance data, and alarm seconds), jitter modulation and measurement function, and multiplexer test functions. These functions make the ME3401A a powerful tool for troubleshooting and maintenance of digital radios, fiber optic systems, and digital multiplexers. Additionally, live traffic performance can be measured by using a wide input range, the frame error detection function and the demultiplex function. The ME3401A is portable, easy to operate, and has a built-in printer. The printer outputs the measurement results and automatically records the time, and contents when an error or alarm occurs. The receiver makes it easy to measure the error rate or error count distribution and error performance per ITU-T G.821. The waveforms and framing formats generated by the ME3401A conform to Telcordia Technologies (formerly Bellcore).
The ME3401A can be used with a variety of systems, such as automatic measuring systems with a GPIB interface, or systems that collect data from remote locations via an RS-232C interface or modem.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number ME3401A
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3021B 2.1GHz Performance-Series Spectrum Analyzer - UTS3021B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 2.10E6 kHz
View Details
Phase Noise Analyzers - HA7162D Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details