Anritsu Company RF Sensor MA4702A

Description
The MA4702A is a used 18 GHz 0.1 Watts RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Form Factor Module (proprietary interface/bus) Minimum Frequency 10 MHz Maximum Frequency 18 GHz Minimum Power 0.0001 uW Maximum Power 0.1 Watts The Anritsu MA4702A is an Amorphous Power Sensor for the ML4803A power meter. The Anritsu ML4803A consists of an indicator, which displays the detected electric signals as the power, and power sensors, which detect power and convert it to electric signals. Several types of power sensors are provided for accurately measuring power in a frequency range of 100 kHz to 90 GHz. The ML4803A has various functions to meet all power measurement requirements, from low frequency to super-high frequency such as the millimeter waveband.
Description
The MA4702A is a used 18 GHz 0.1 Watts RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Form Factor Module (proprietary interface/bus) Minimum Frequency 10 MHz Maximum Frequency 18 GHz Minimum Power 0.0001 uW Maximum Power 0.1 Watts The Anritsu MA4702A is an Amorphous Power Sensor for the ML4803A power meter. The Anritsu ML4803A consists of an indicator, which displays the detected electric signals as the power, and power sensors, which detect power and convert it to electric signals. Several types of power sensors are provided for accurately measuring power in a frequency range of 100 kHz to 90 GHz. The ML4803A has various functions to meet all power measurement requirements, from low frequency to super-high frequency such as the millimeter waveband.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor MA4702A
The MA4702A is a used 18 GHz 0.1 Watts RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Form Factor Module (proprietary interface/bus) Minimum Frequency 10 MHz Maximum Frequency 18 GHz Minimum Power 0.0001 uW Maximum Power 0.1 Watts The Anritsu MA4702A is an Amorphous Power Sensor for the ML4803A power meter. The Anritsu ML4803A consists of an indicator, which displays the detected electric signals as the power, and power sensors, which detect power and convert it to electric signals. Several types of power sensors are provided for accurately measuring power in a frequency range of 100 kHz to 90 GHz. The ML4803A has various functions to meet all power measurement requirements, from low frequency to super-high frequency such as the millimeter waveband.

The MA4702A is a used 18 GHz 0.1 Watts RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Form Factor Module (proprietary interface/bus)
  • Minimum Frequency 10 MHz
  • Maximum Frequency 18 GHz
  • Minimum Power 0.0001 uW
  • Maximum Power 0.1 Watts

The Anritsu MA4702A is an Amorphous Power Sensor for the ML4803A power meter. The Anritsu ML4803A consists of an indicator, which displays the detected electric signals as the power, and power sensors, which detect power and convert it to electric signals. Several types of power sensors are provided for accurately measuring power in a frequency range of 100 kHz to 90 GHz. The ML4803A has various functions to meet all power measurement requirements, from low frequency to super-high frequency such as the millimeter waveband.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number MA4702A
Product Name RF Sensor
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Detectors - ND-10-26500 - kTB Solutions
Specs
Frequency Range 10 to 26500 MHz
Connector Type SMA; SMA(m)
View Details
USB 75Ω Power Sensor 100 kHz - 2.5 GHz, -30 to +20 dBm - PWR-2.5GHS-75 - Mini-Circuits
Specs
Input Voltage 4 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Directional Detectors 262210S - 262210S - KRYTAR, Inc.
Specs
Frequency Range 18000 to 26500 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 3.5mm
View Details