Anritsu Company RF Sensor MA2421A

Description
The MA2421A is a 18 GHz, 100 mW RF sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 0.1 MHz to 18 GHz MA242XA/B Series Thermal Power Sensors provide measuring speeds to 4 ms rise and fall times in addition to exceptional return loss performance Anritsu’s thermal sensors provide excellent power measurement accuracy over 50 dB of dynamic range with more speed than any other thermal sensor available. Thermal sensors use Seebeck elements where the combined effect of a thermal gradient and charge migration between dissimilar metals gives a true reading of average power on any incident waveform. Anritsu thermal sensors have class-leading SWR and built in EEPROM with calibration factor and linearity correction data. This results in assured accuracy when measuring any signal. Anritsu’s fast thermal power sensors improve sensor rise time and fall time to less than 4.0ms– an order of magnitude faster than previous thermal sensors. Settled power measurements are now 10 times faster; that means reduced test time.
Datasheet
Description
The MA2421A is a 18 GHz, 100 mW RF sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 0.1 MHz to 18 GHz MA242XA/B Series Thermal Power Sensors provide measuring speeds to 4 ms rise and fall times in addition to exceptional return loss performance Anritsu’s thermal sensors provide excellent power measurement accuracy over 50 dB of dynamic range with more speed than any other thermal sensor available. Thermal sensors use Seebeck elements where the combined effect of a thermal gradient and charge migration between dissimilar metals gives a true reading of average power on any incident waveform. Anritsu thermal sensors have class-leading SWR and built in EEPROM with calibration factor and linearity correction data. This results in assured accuracy when measuring any signal. Anritsu’s fast thermal power sensors improve sensor rise time and fall time to less than 4.0ms– an order of magnitude faster than previous thermal sensors. Settled power measurements are now 10 times faster; that means reduced test time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Sensor MA2421A
The MA2421A is a 18 GHz, 100 mW RF sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 0.1 MHz to 18 GHz MA242XA/B Series Thermal Power Sensors provide measuring speeds to 4 ms rise and fall times in addition to exceptional return loss performance Anritsu’s thermal sensors provide excellent power measurement accuracy over 50 dB of dynamic range with more speed than any other thermal sensor available. Thermal sensors use Seebeck elements where the combined effect of a thermal gradient and charge migration between dissimilar metals gives a true reading of average power on any incident waveform. Anritsu thermal sensors have class-leading SWR and built in EEPROM with calibration factor and linearity correction data. This results in assured accuracy when measuring any signal. Anritsu’s fast thermal power sensors improve sensor rise time and fall time to less than 4.0ms– an order of magnitude faster than previous thermal sensors. Settled power measurements are now 10 times faster; that means reduced test time.

The MA2421A is a 18 GHz, 100 mW RF sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • 0.1 MHz to 18 GHz
  • MA242XA/B Series Thermal Power Sensors provide measuring speeds to 4 ms rise and fall times in addition to exceptional return loss performance

Anritsu’s thermal sensors provide excellent power measurement accuracy over 50 dB of dynamic range with more speed than any other thermal sensor available. Thermal sensors use Seebeck elements where the combined effect of a thermal gradient and charge migration between dissimilar metals gives a true reading of average power on any incident waveform. Anritsu thermal sensors have class-leading SWR and built in EEPROM with calibration factor and linearity correction data. This results in assured accuracy when measuring any signal. Anritsu’s fast thermal power sensors improve sensor rise time and fall time to less than 4.0ms– an order of magnitude faster than previous thermal sensors. Settled power measurements are now 10 times faster; that means reduced test time.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number MA2421A
Product Name RF Sensor
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Planar Tunnel Diode Detectors KDT0518 - KDT0518 - KRYTAR, Inc.
Specs
Frequency Range 500 to 18500 MHz
View Details
Detectors - ND-10-40000 - kTB Solutions
Specs
Frequency Range 10 to 40000 MHz
Connector Type 2.92 mm; 2.92mm(f)
View Details
USB/Ethernet Smart Power Sensor 50 MHz - 18 GHz, -60 to +20 dBm - PWR-18PWHS-RC - Mini-Circuits
Specs
Frequency Range 50 MHz
Bandwidth 30000 kHz
Connector Type Type N
View Details
Detector/Controller - 2086-6000-13 - Richardson RFPD
Specs
Frequency Range 1000 to 15000 MHz
dBm Measurement Range 20 dBm
View Details