Anritsu Company RF Generator 69247A

Description
The 69247A is a 20 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 0.01 to 20 GHz Output power: +13 dBm Output power with step attenuator: +11 dBm Ultra-low SSB phase noise; –100 dBc at 10 kHz offset from 10 GHz Waveguide extensions to 110 GHz Economical upgrades +17 dBm maximum power, –125 dBm minimum power Internal AM, FM, øM, pulse modulation User down-loaded complex modulation The 69247A Synthesized Signal Generator provides AM and FM via external modulating signals or internal arbitrary waveform generators. The internal generators offer 7 modulating waveforms, including Gaussian noise, as well as user-defined arbitrary waveforms. Pulse modulation parameters can be set externally or by the internal pulse generator. Doublet, triplet, or quadruplet pulses make RADAR blind spot testing easy. Simultaneous synchronized modulations let you set complex signal scenarios across the entire 10 MHz to 20 GHz frequency range.
Datasheet
Description
The 69247A is a 20 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 0.01 to 20 GHz Output power: +13 dBm Output power with step attenuator: +11 dBm Ultra-low SSB phase noise; –100 dBc at 10 kHz offset from 10 GHz Waveguide extensions to 110 GHz Economical upgrades +17 dBm maximum power, –125 dBm minimum power Internal AM, FM, øM, pulse modulation User down-loaded complex modulation The 69247A Synthesized Signal Generator provides AM and FM via external modulating signals or internal arbitrary waveform generators. The internal generators offer 7 modulating waveforms, including Gaussian noise, as well as user-defined arbitrary waveforms. Pulse modulation parameters can be set externally or by the internal pulse generator. Doublet, triplet, or quadruplet pulses make RADAR blind spot testing easy. Simultaneous synchronized modulations let you set complex signal scenarios across the entire 10 MHz to 20 GHz frequency range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 69247A
The 69247A is a 20 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 0.01 to 20 GHz Output power: +13 dBm Output power with step attenuator: +11 dBm Ultra-low SSB phase noise; –100 dBc at 10 kHz offset from 10 GHz Waveguide extensions to 110 GHz Economical upgrades +17 dBm maximum power, –125 dBm minimum power Internal AM, FM, øM, pulse modulation User down-loaded complex modulation The 69247A Synthesized Signal Generator provides AM and FM via external modulating signals or internal arbitrary waveform generators. The internal generators offer 7 modulating waveforms, including Gaussian noise, as well as user-defined arbitrary waveforms. Pulse modulation parameters can be set externally or by the internal pulse generator. Doublet, triplet, or quadruplet pulses make RADAR blind spot testing easy. Simultaneous synchronized modulations let you set complex signal scenarios across the entire 10 MHz to 20 GHz frequency range.

The 69247A is a 20 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency Range: 0.01 to 20 GHz
  • Output power: +13 dBm
  • Output power with step attenuator: +11 dBm
  • Ultra-low SSB phase noise; –100 dBc at 10 kHz offset from 10 GHz
  • Waveguide extensions to 110 GHz
  • Economical upgrades
  • +17 dBm maximum power, –125 dBm minimum power
  • Internal AM, FM, øM, pulse modulation
  • User down-loaded complex modulation

The 69247A Synthesized Signal Generator provides AM and FM via external modulating signals or internal arbitrary waveform generators. The internal generators offer 7 modulating waveforms, including Gaussian noise, as well as user-defined arbitrary waveforms.

Pulse modulation parameters can be set externally or by the internal pulse generator. Doublet, triplet, or quadruplet pulses make RADAR blind spot testing easy. Simultaneous synchronized modulations let you set complex signal scenarios across the entire 10 MHz to 20 GHz frequency range.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 69247A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.1 to 33 GHz High Power Signal Generator, -40 to +23 dBm - SSG-33GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details