Anritsu Company Sweep Generator 69147B

Description
The 69147B is a 20 GHz sweep generator from Anritsu. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. There are several kinds of signal generators, including RF signal generators, sound frequency generators, function generators, and digital pattern generators. Additional Features: Frequency Range Min: 10.0 MHz Frequency Range Max: 20.00 GHz Frequency Resolution: 100.0 mHz Anritsu 69147B Ultra Low Noise Synthesized Signal Generator 10 MHz to 20 GHz The Anritsu 68C/69B series are your best choice for A.T.E. applications. They pack the highest performance available in a single 13.3 cm package to minimize rack space. High output power assures adequate signal strength to the device under test even after A.T.E. switching and cabling losses.
Description
The 69147B is a 20 GHz sweep generator from Anritsu. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. There are several kinds of signal generators, including RF signal generators, sound frequency generators, function generators, and digital pattern generators. Additional Features: Frequency Range Min: 10.0 MHz Frequency Range Max: 20.00 GHz Frequency Resolution: 100.0 mHz Anritsu 69147B Ultra Low Noise Synthesized Signal Generator 10 MHz to 20 GHz The Anritsu 68C/69B series are your best choice for A.T.E. applications. They pack the highest performance available in a single 13.3 cm package to minimize rack space. High output power assures adequate signal strength to the device under test even after A.T.E. switching and cabling losses.

Suppliers

Company
Product
Description
Supplier Links
Sweep Generator - 69147B - ValueTronics International, Inc.
Elgin, IL, USA
Sweep Generator
69147B
Sweep Generator 69147B
The 69147B is a 20 GHz sweep generator from Anritsu. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. There are several kinds of signal generators, including RF signal generators, sound frequency generators, function generators, and digital pattern generators. Additional Features: Frequency Range Min: 10.0 MHz Frequency Range Max: 20.00 GHz Frequency Resolution: 100.0 mHz Anritsu 69147B Ultra Low Noise Synthesized Signal Generator 10 MHz to 20 GHz The Anritsu 68C/69B series are your best choice for A.T.E. applications. They pack the highest performance available in a single 13.3 cm package to minimize rack space. High output power assures adequate signal strength to the device under test even after A.T.E. switching and cabling losses.

The 69147B is a 20 GHz sweep generator from Anritsu. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. There are several kinds of signal generators, including RF signal generators, sound frequency generators, function generators, and digital pattern generators.

Additional Features:

  • Frequency Range Min: 10.0 MHz
  • Frequency Range Max: 20.00 GHz
  • Frequency Resolution: 100.0 mHz

Anritsu 69147B Ultra Low Noise Synthesized Signal Generator 10 MHz to 20 GHz The Anritsu 68C/69B series are your best choice for A.T.E. applications.

They pack the highest performance available in a single 13.3 cm package to minimize rack space. High output power assures adequate signal strength to the device under test even after A.T.E. switching and cabling losses.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 69147B
Product Name Sweep Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG1042X 40MHz 2Ch Essential-Series Arbitrary Waveform Generator - UTG1042X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 40 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details