Anritsu Company RF Generator 68369A

Description
The 68369A is a 40 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 MHz-40 GHz Ultra-low SSB phase noise; –100 dBc at 10 kHz offset from 10 GHz 0.01 to 40 GHz frequency coverage in a single coaxial output Waveguide extensions to 110 GHz Economical upgrades +17 dBm maximum power, –125 dBm minimum power Internal AM, FM, øM, pulse modulation User down-loaded complex modulation The Anritsu 68369A provides you with the right synthesizer for your LO duty, component analysis, signal simulation, or A.T.E. applications. The 68369A Synthesized Sweep/Signal Generators provide all the capabilities of the CW generators, sweep generators, and signal generators in a single package.
Datasheet
Description
The 68369A is a 40 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 MHz-40 GHz Ultra-low SSB phase noise; –100 dBc at 10 kHz offset from 10 GHz 0.01 to 40 GHz frequency coverage in a single coaxial output Waveguide extensions to 110 GHz Economical upgrades +17 dBm maximum power, –125 dBm minimum power Internal AM, FM, øM, pulse modulation User down-loaded complex modulation The Anritsu 68369A provides you with the right synthesizer for your LO duty, component analysis, signal simulation, or A.T.E. applications. The 68369A Synthesized Sweep/Signal Generators provide all the capabilities of the CW generators, sweep generators, and signal generators in a single package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 68369A
The 68369A is a 40 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 MHz-40 GHz Ultra-low SSB phase noise; –100 dBc at 10 kHz offset from 10 GHz 0.01 to 40 GHz frequency coverage in a single coaxial output Waveguide extensions to 110 GHz Economical upgrades +17 dBm maximum power, –125 dBm minimum power Internal AM, FM, øM, pulse modulation User down-loaded complex modulation The Anritsu 68369A provides you with the right synthesizer for your LO duty, component analysis, signal simulation, or A.T.E. applications. The 68369A Synthesized Sweep/Signal Generators provide all the capabilities of the CW generators, sweep generators, and signal generators in a single package.

The 68369A is a 40 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 10 MHz-40 GHz
  • Ultra-low SSB phase noise; –100 dBc at 10 kHz offset from 10 GHz
  • 0.01 to 40 GHz frequency coverage in a single coaxial output
  • Waveguide extensions to 110 GHz
  • Economical upgrades
  • +17 dBm maximum power, –125 dBm minimum power
  • Internal AM, FM, øM, pulse modulation
  • User down-loaded complex modulation

The Anritsu 68369A provides you with the right synthesizer for your LO duty, component analysis, signal simulation, or A.T.E. applications. The 68369A Synthesized Sweep/Signal Generators provide all the capabilities of the CW generators, sweep generators, and signal generators in a single package.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 68369A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG4202A 200MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4202A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 200 MHz
View Details