Anritsu Company RF Generator 68347B

Description
The 68347B is a 20 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.01 to 20 GHz Output power: +13 dBm Output power with step attenuator: +11 dBm Ultra-low SSB phase noise; –100 dBc at 10 kHz offset from 10 GHz Waveguide extensions to 110 GHz Economical upgrades +17 dBm maximum power, –125 dBm minimum power Internal AM, FM, øM, pulse modulation User down-loaded complex modulation The 68347B Synthesized Sweep/Signal Generators provide all the capabilities of the CW generators, sweep generators, and signal generators in a single package.
Datasheet
Description
The 68347B is a 20 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.01 to 20 GHz Output power: +13 dBm Output power with step attenuator: +11 dBm Ultra-low SSB phase noise; –100 dBc at 10 kHz offset from 10 GHz Waveguide extensions to 110 GHz Economical upgrades +17 dBm maximum power, –125 dBm minimum power Internal AM, FM, øM, pulse modulation User down-loaded complex modulation The 68347B Synthesized Sweep/Signal Generators provide all the capabilities of the CW generators, sweep generators, and signal generators in a single package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 68347B
The 68347B is a 20 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.01 to 20 GHz Output power: +13 dBm Output power with step attenuator: +11 dBm Ultra-low SSB phase noise; –100 dBc at 10 kHz offset from 10 GHz Waveguide extensions to 110 GHz Economical upgrades +17 dBm maximum power, –125 dBm minimum power Internal AM, FM, øM, pulse modulation User down-loaded complex modulation The 68347B Synthesized Sweep/Signal Generators provide all the capabilities of the CW generators, sweep generators, and signal generators in a single package.

The 68347B is a 20 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 0.01 to 20 GHz
  • Output power: +13 dBm
  • Output power with step attenuator: +11 dBm
  • Ultra-low SSB phase noise; –100 dBc at 10 kHz offset from 10 GHz
  • Waveguide extensions to 110 GHz
  • Economical upgrades
  • +17 dBm maximum power, –125 dBm minimum power
  • Internal AM, FM, øM, pulse modulation
  • User down-loaded complex modulation

The 68347B Synthesized Sweep/Signal Generators provide all the capabilities of the CW generators, sweep generators, and signal generators in a single package.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 68347B
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details