Anritsu Company RF Generator 68337C

Description
The 68337C is a 20 GHz RF generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Ultra-low SSB phase noise and spurious +17 dBm guaranteed leveled power to 20 GHz 0.1 Hz optional frequency resolution <5 ms switching time for <100 MHz sweep steps Digital frequency sweep and digital power sweep Wide dynamic range with accurate output levels Intuitive, menu-driven front panel Fast analog sweep External FM, locked or unlocked External AM, log or linear Internal pulse generator with swept delay capability for moving target simulation Flexible pulse triggering including free-run, delayed, gated, and composite 0 to 90% AM, log or linear, over DC to 100 kHz rates Four FM modes for up to 10 MHz at 8 MHz rates or 100 MHz deviation at 100 Hz rates Internal AM, FM, and φM generators, each with 7 modulating waveforms The Anritsu 68337C is a basic signal source that provides accurate outputs over a wide frequency and power range for local oscillator duty and other CW applications.The Anritsu 68037C has all the features of the CW generators plus analog sweep and external modulation for network analysis and A.T.E. applications. The 68337C is the ultimate in full-function signal generation. They provide all the features of the other families along with comprehensive, high-performance modulation for signal simulation applications.
Datasheet
Description
The 68337C is a 20 GHz RF generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Ultra-low SSB phase noise and spurious +17 dBm guaranteed leveled power to 20 GHz 0.1 Hz optional frequency resolution <5 ms switching time for <100 MHz sweep steps Digital frequency sweep and digital power sweep Wide dynamic range with accurate output levels Intuitive, menu-driven front panel Fast analog sweep External FM, locked or unlocked External AM, log or linear Internal pulse generator with swept delay capability for moving target simulation Flexible pulse triggering including free-run, delayed, gated, and composite 0 to 90% AM, log or linear, over DC to 100 kHz rates Four FM modes for up to 10 MHz at 8 MHz rates or 100 MHz deviation at 100 Hz rates Internal AM, FM, and φM generators, each with 7 modulating waveforms The Anritsu 68337C is a basic signal source that provides accurate outputs over a wide frequency and power range for local oscillator duty and other CW applications.The Anritsu 68037C has all the features of the CW generators plus analog sweep and external modulation for network analysis and A.T.E. applications. The 68337C is the ultimate in full-function signal generation. They provide all the features of the other families along with comprehensive, high-performance modulation for signal simulation applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 68337C
The 68337C is a 20 GHz RF generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Ultra-low SSB phase noise and spurious +17 dBm guaranteed leveled power to 20 GHz 0.1 Hz optional frequency resolution <5 ms switching time for <100 MHz sweep steps Digital frequency sweep and digital power sweep Wide dynamic range with accurate output levels Intuitive, menu-driven front panel Fast analog sweep External FM, locked or unlocked External AM, log or linear Internal pulse generator with swept delay capability for moving target simulation Flexible pulse triggering including free-run, delayed, gated, and composite 0 to 90% AM, log or linear, over DC to 100 kHz rates Four FM modes for up to 10 MHz at 8 MHz rates or 100 MHz deviation at 100 Hz rates Internal AM, FM, and φM generators, each with 7 modulating waveforms The Anritsu 68337C is a basic signal source that provides accurate outputs over a wide frequency and power range for local oscillator duty and other CW applications.The Anritsu 68037C has all the features of the CW generators plus analog sweep and external modulation for network analysis and A.T.E. applications. The 68337C is the ultimate in full-function signal generation. They provide all the features of the other families along with comprehensive, high-performance modulation for signal simulation applications.

The 68337C is a 20 GHz RF generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Ultra-low SSB phase noise and spurious
  • +17 dBm guaranteed leveled power to 20 GHz
  • 0.1 Hz optional frequency resolution
  • <5 ms switching time for <100 MHz sweep steps
  • Digital frequency sweep and digital power sweep
  • Wide dynamic range with accurate output levels
  • Intuitive, menu-driven front panel
  • Fast analog sweep
  • External FM, locked or unlocked
  • External AM, log or linear
  • Internal pulse generator with swept delay capability for moving target simulation
  • Flexible pulse triggering including free-run, delayed, gated, and composite
  • 0 to 90% AM, log or linear, over DC to 100 kHz rates
  • Four FM modes for up to 10 MHz at 8 MHz rates or 100 MHz deviation at 100 Hz rates
  • Internal AM, FM, and ΦM generators, each with 7 modulating waveforms

The Anritsu 68337C is a basic signal source that provides accurate outputs over a wide frequency and power range for local oscillator duty and other CW applications.The Anritsu 68037C has all the features of the CW generators plus analog sweep and external modulation for network analysis and A.T.E. applications.

The 68337C is the ultimate in full-function signal generation. They provide all the features of the other families along with comprehensive, high-performance modulation for signal simulation applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 68337C
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4082A 80MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4082A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 80 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details