The 560-97A50-1 is a bridge from Anritsu. A bridge is useful for precise measurements, instrumentation, power conversion, and filtering in both linear and nonlinear applications. Pair bridges with other types of electronic test equipment to measure fixed and swept frequency return loss. Bridges check the performance of your system and its components, including amplifiers, couplers, filters, attenuators, terminations, and splitters.
Additonal Features:
10 MHz to 18 GHz
38dB directivity
Automatic measurements and hard copy output without a controller
Accurate coaxial measurements from 10 MHz to 40 GHz
Nine stored setups to eliminate set-up time
Cursors, markers, and limit lines to improve productivity
Complete, annotated, step-by-step normalization and measurement procedures
Four measurement channels
The Anritsu 560-97A50-1 is a SWR Autotester that integrates a high directivity bridge, a detector, a low reflection test port, and a precision reference termination. The 560-97A50-1 is a broadband microwave measurement component that is used with the Model 56100A Scalar Network Analyzer and with Series 54100A Scalar Measurement System for making fixed-frequency and sweptfrequency return loss (SWR) measurements. The Anritsu 560-97A50-1 return loss measurement is used over a wide range of radio and microwave frequencies to check the performance of systems, subsystems, and microwave components such as amplifiers, directional couplers, attenuators, filters, splitters, and terminations.
The 560-97A50-1 is a bridge from Anritsu. A bridge is useful for precise measurements, instrumentation, power conversion, and filtering in both linear and nonlinear applications. Pair bridges with other types of electronic test equipment to measure fixed and swept frequency return loss. Bridges check the performance of your system and its components, including amplifiers, couplers, filters, attenuators, terminations, and splitters.
Additonal Features:
- 10 MHz to 18 GHz
- 38dB directivity
- Automatic measurements and hard copy output without a controller
- Accurate coaxial measurements from 10 MHz to 40 GHz
- Nine stored setups to eliminate set-up time
- Cursors, markers, and limit lines to improve productivity
- Complete, annotated, step-by-step normalization and measurement procedures
- Four measurement channels
The Anritsu 560-97A50-1 is a SWR Autotester that integrates a high directivity bridge, a detector, a low reflection test port, and a precision reference termination. The 560-97A50-1 is a broadband microwave measurement component that is used with the Model 56100A Scalar Network Analyzer and with Series 54100A Scalar Measurement System for making fixed-frequency and sweptfrequency return loss (SWR) measurements. The Anritsu 560-97A50-1 return loss measurement is used over a wide range of radio and microwave frequencies to check the performance of systems, subsystems, and microwave components such as amplifiers, directional couplers, attenuators, filters, splitters, and terminations.