Anritsu Company Detector 560-7K50

Description
The 560-7K50 is a Detector from Anritsu. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for y Additional Features: Zero-biased Schottky diodes -55 dBm to +16 dBm range Frequency Range: 0.01 to 40 GHz Impedance: 50 Ohms Return Loss: 12 dB,<0.04 GHz; 22 dB,<8 GHz; 17 dB,<18 GHz; 15 dB,<26.5 GHz; 14 dB, <32 GHz; 13 dB, <40 GHz Input Connector: K(m) Frequency Response: ±0.5 dB, <18 GHz;±1.25 dB, <26.5 GHz;±2.2 dB, <32 GHz;±2.5 dB, <40 GHz The Anritsu/Wiltron 560-7K50 RF Detector is used with the Model 56100A Scalar Network Analyzer and with Series 54100A Scalar Measurement System for making coaxial transmission loss or gain and power measurements. It is also used with the Site MasterR and Cable MateR Series Personal SWR/RL and Fault Location Testers for making power measurements.
Datasheet
Description
The 560-7K50 is a Detector from Anritsu. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for y Additional Features: Zero-biased Schottky diodes -55 dBm to +16 dBm range Frequency Range: 0.01 to 40 GHz Impedance: 50 Ohms Return Loss: 12 dB,<0.04 GHz; 22 dB,<8 GHz; 17 dB,<18 GHz; 15 dB,<26.5 GHz; 14 dB, <32 GHz; 13 dB, <40 GHz Input Connector: K(m) Frequency Response: ±0.5 dB, <18 GHz;±1.25 dB, <26.5 GHz;±2.2 dB, <32 GHz;±2.5 dB, <40 GHz The Anritsu/Wiltron 560-7K50 RF Detector is used with the Model 56100A Scalar Network Analyzer and with Series 54100A Scalar Measurement System for making coaxial transmission loss or gain and power measurements. It is also used with the Site MasterR and Cable MateR Series Personal SWR/RL and Fault Location Testers for making power measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Detector 560-7K50
The 560-7K50 is a Detector from Anritsu. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for y Additional Features: Zero-biased Schottky diodes -55 dBm to +16 dBm range Frequency Range: 0.01 to 40 GHz Impedance: 50 Ohms Return Loss: 12 dB,<0.04 GHz; 22 dB,<8 GHz; 17 dB,<18 GHz; 15 dB,<26.5 GHz; 14 dB, <32 GHz; 13 dB, <40 GHz Input Connector: K(m) Frequency Response: ±0.5 dB, <18 GHz;±1.25 dB, <26.5 GHz;±2.2 dB, <32 GHz;±2.5 dB, <40 GHz The Anritsu/Wiltron 560-7K50 RF Detector is used with the Model 56100A Scalar Network Analyzer and with Series 54100A Scalar Measurement System for making coaxial transmission loss or gain and power measurements. It is also used with the Site MasterR and Cable MateR Series Personal SWR/RL and Fault Location Testers for making power measurements.

The 560-7K50 is a Detector from Anritsu. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for y

Additional Features:

  • Zero-biased Schottky diodes
  • -55 dBm to +16 dBm range
  • Frequency Range: 0.01 to 40 GHz
  • Impedance: 50 Ohms
  • Return Loss: 12 dB,<0.04 GHz; 22 dB,<8 GHz; 17 dB,<18 GHz; 15 dB,<26.5 GHz; 14 dB, <32 GHz; 13 dB, <40 GHz
  • Input Connector: K(m)
  • Frequency Response: ±0.5 dB, <18 GHz;±1.25 dB, <26.5 GHz;±2.2 dB, <32 GHz;±2.5 dB, <40 GHz

The Anritsu/Wiltron 560-7K50 RF Detector is used with the Model 56100A Scalar Network Analyzer and with Series 54100A Scalar Measurement System for making coaxial transmission loss or gain and power measurements. It is also used with the Site MasterR and Cable MateR Series Personal SWR/RL and Fault Location Testers for making power measurements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 560-7K50
Product Name Detector
Frequency Range 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 201040013K - 201040013K - KRYTAR, Inc.
Specs
Frequency Range 1000 to 40000 MHz
dBm Measurement Range 33.01 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.92 mm
View Details
Detectors - NWD-28 - kTB Solutions
kTB Solutions
Specs
Frequency Range 26500 to 40000 MHz
Connector Type WR-28
View Details
POWER DETECTOR/ SMA/ ROHS - ZX47-40-S+ - Mini-Circuits
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
0.01-18GHz Positive SMA Coaxial Detector - ZRD20S-18P - ZTS Technologies Co., Ltd
Specs
Frequency Range 10 to 18000 MHz
dBm Measurement Range -30 dBm
Connector Type SMA
View Details