Anritsu Company Network Analyzer 37397A

Description
The 37397A is a 65 GHz network analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Fast Sweeping Synthesized Source Auto Reversing Test Set (37200C/37300C models only) Solid-State Transfer Switch (37200C/37300C models only) Four Independent Display Channels Multiple Source Control of Two External Sources Four Channel Receiver Internal Hard and Floppy Disk Drives LRL/LRM Calibration Adapter Removal Calibrations Fast Measurement Throughput via GPIB Built-In AutoCal® Control The Lightning 37397A Vector Network Analyzer (VNA) is a high performance tool designed to make fast and accurate Sparameter measurements of active and passive devices across the 40 MHz to 65 GHz range. These network analyzers integrate a synthesized source, S-parameter test set and tuned receiver into a single compact package that is ideal for bench-top testing. High throughput measurements are achieved in each model through the use of fast, 12-term error corrected sweeps, fast GPIB data transfers and an intuitive user interface. All measurement results are displayed on a large LCD color display or on an external VGA monitor.
Datasheet
Description
The 37397A is a 65 GHz network analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Fast Sweeping Synthesized Source Auto Reversing Test Set (37200C/37300C models only) Solid-State Transfer Switch (37200C/37300C models only) Four Independent Display Channels Multiple Source Control of Two External Sources Four Channel Receiver Internal Hard and Floppy Disk Drives LRL/LRM Calibration Adapter Removal Calibrations Fast Measurement Throughput via GPIB Built-In AutoCal® Control The Lightning 37397A Vector Network Analyzer (VNA) is a high performance tool designed to make fast and accurate Sparameter measurements of active and passive devices across the 40 MHz to 65 GHz range. These network analyzers integrate a synthesized source, S-parameter test set and tuned receiver into a single compact package that is ideal for bench-top testing. High throughput measurements are achieved in each model through the use of fast, 12-term error corrected sweeps, fast GPIB data transfers and an intuitive user interface. All measurement results are displayed on a large LCD color display or on an external VGA monitor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Network Analyzer - 37397A - ValueTronics International, Inc.
Elgin, IL, USA
Network Analyzer
37397A
Network Analyzer 37397A
The 37397A is a 65 GHz network analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Fast Sweeping Synthesized Source Auto Reversing Test Set (37200C/37300C models only) Solid-State Transfer Switch (37200C/37300C models only) Four Independent Display Channels Multiple Source Control of Two External Sources Four Channel Receiver Internal Hard and Floppy Disk Drives LRL/LRM Calibration Adapter Removal Calibrations Fast Measurement Throughput via GPIB Built-In AutoCal® Control The Lightning 37397A Vector Network Analyzer (VNA) is a high performance tool designed to make fast and accurate Sparameter measurements of active and passive devices across the 40 MHz to 65 GHz range. These network analyzers integrate a synthesized source, S-parameter test set and tuned receiver into a single compact package that is ideal for bench-top testing. High throughput measurements are achieved in each model through the use of fast, 12-term error corrected sweeps, fast GPIB data transfers and an intuitive user interface. All measurement results are displayed on a large LCD color display or on an external VGA monitor.

The 37397A is a 65 GHz network analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals.

Additional Features:

  • Fast Sweeping Synthesized Source
  • Auto Reversing Test Set (37200C/37300C models only)
  • Solid-State Transfer Switch (37200C/37300C models only)
  • Four Independent Display Channels
  • Multiple Source Control of Two External Sources
  • Four Channel Receiver
  • Internal Hard and Floppy Disk Drives
  • LRL/LRM Calibration
  • Adapter Removal Calibrations
  • Fast Measurement Throughput via GPIB
  • Built-In AutoCal® Control

The Lightning 37397A Vector Network Analyzer (VNA) is a high performance tool designed to make fast and accurate Sparameter measurements of active and passive devices across the 40 MHz to 65 GHz range. These network analyzers integrate a synthesized source, S-parameter test set and tuned receiver into a single compact package that is ideal for bench-top testing.

High throughput measurements are achieved in each model through the use of fast, 12-term error corrected sweeps, fast GPIB data transfers and an intuitive user interface. All measurement results are displayed on a large LCD color display or on an external VGA monitor.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Vector Network Analyzers
Product Number 37397A
Product Name Network Analyzer
Frequency Range 6.50E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum & Vector Network Analyzer - SHA851A - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 3.60E6 kHz
View Details
2-Port 4.5 GHz Vector Network Analyzer - SC0402 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
iVA Series - Cable and Antenna Analyzer -  - Kaelus
Specs
Instrument Type PC-Based
Host Connection Radio
Display None
View Details
Frequency Response Analyzers - Model 350c Series - Venable Instruments
Specs
Instrument Type Portable
Host Connection RS485; USB; Parallel; Ethernet
Frequency Range 1.00E-8 to 40000 kHz
View Details