Anritsu Company Network Analyzer 37369D

Description
The 37369D is a 40 GHz network analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Multiple Source Control and Frequency Offset E/O and O/E Application Gain Compression Application Internal Bias Tees Extended Power Range (Source Step Attenuator and Receiver Step Attenuator) Rear Panel IF Inputs (for upgrade to Millimeter Wave) NxN calibration Utility for Mixer Measurements Embed/De-Embed application High Stability Frequency Reference 1 Hz Frequency Resolution The Lightning D-Series Vector Network Analyzer (VNAs) are high performance test tools designed to satisfy the growing needs of defense, satellite, radar, broadband communication, and high speed component markets. The new 37000D VNAs improve upon performance while providing a wider set of standard application features to better suit the needs of R&D engineers working on next generation designs. These new features, when combined with the ease of programming through helpful software utilities and faster data transfer over Ethernet, make it an equally valuable tool for manufacturing as well.
Datasheet
Description
The 37369D is a 40 GHz network analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Multiple Source Control and Frequency Offset E/O and O/E Application Gain Compression Application Internal Bias Tees Extended Power Range (Source Step Attenuator and Receiver Step Attenuator) Rear Panel IF Inputs (for upgrade to Millimeter Wave) NxN calibration Utility for Mixer Measurements Embed/De-Embed application High Stability Frequency Reference 1 Hz Frequency Resolution The Lightning D-Series Vector Network Analyzer (VNAs) are high performance test tools designed to satisfy the growing needs of defense, satellite, radar, broadband communication, and high speed component markets. The new 37000D VNAs improve upon performance while providing a wider set of standard application features to better suit the needs of R&D engineers working on next generation designs. These new features, when combined with the ease of programming through helpful software utilities and faster data transfer over Ethernet, make it an equally valuable tool for manufacturing as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Network Analyzer - 37369D - ValueTronics International, Inc.
Elgin, IL, USA
Network Analyzer
37369D
Network Analyzer 37369D
The 37369D is a 40 GHz network analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Multiple Source Control and Frequency Offset E/O and O/E Application Gain Compression Application Internal Bias Tees Extended Power Range (Source Step Attenuator and Receiver Step Attenuator) Rear Panel IF Inputs (for upgrade to Millimeter Wave) NxN calibration Utility for Mixer Measurements Embed/De-Embed application High Stability Frequency Reference 1 Hz Frequency Resolution The Lightning D-Series Vector Network Analyzer (VNAs) are high performance test tools designed to satisfy the growing needs of defense, satellite, radar, broadband communication, and high speed component markets. The new 37000D VNAs improve upon performance while providing a wider set of standard application features to better suit the needs of R&D engineers working on next generation designs. These new features, when combined with the ease of programming through helpful software utilities and faster data transfer over Ethernet, make it an equally valuable tool for manufacturing as well.

The 37369D is a 40 GHz network analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals.

Additional Features:

  • Multiple Source Control and Frequency Offset
  • E/O and O/E Application
  • Gain Compression Application
  • Internal Bias Tees
  • Extended Power Range (Source Step Attenuator and Receiver Step Attenuator)
  • Rear Panel IF Inputs (for upgrade to Millimeter Wave)
  • NxN calibration Utility for Mixer Measurements
  • Embed/De-Embed application
  • High Stability Frequency Reference
  • 1 Hz Frequency Resolution

The Lightning D-Series Vector Network Analyzer (VNAs) are high performance test tools designed to satisfy the growing needs of defense, satellite, radar, broadband communication, and high speed component markets. The new 37000D VNAs improve upon performance while providing a wider set of standard application features to better suit the needs of R&D engineers working on next generation designs. These new features, when combined with the ease of programming through helpful software utilities and faster data transfer over Ethernet, make it an equally valuable tool for manufacturing as well.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Vector Network Analyzers
Product Number 37369D
Product Name Network Analyzer
Frequency Range 4.00E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2-Port 22 GHz Vector Network Analyzer - A2202 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
Spectrum & Vector Network Analyzer - SVA1015X - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 1.50E6 kHz
View Details
2 suppliers
iVA Series - Cable and Antenna Analyzer -  - Kaelus
Specs
Instrument Type PC-Based
Host Connection Radio
Display None
View Details