Anritsu Company Network Analyzer 37369C

Description
The 37369C is a 40 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Fast Sweeping Synthesized Source Auto Reversing Test Set Solid-State Transfer Switch Four Independent Display Channels Multiple Source Control of Two External Sources Four Channel Receiver Internal Hard and Floppy Disk Drives LRL/LRM Calibration Adapter Removal Calibrations Fast Measurement Throughput via GPIB Built-In AutoCal® Control The Lightning 37200C/37300C Vector Network Analyzers (VNAs) are high performance tools designed to make fast and accurate Sparameter measurements of active and passive devices across the 22.5 MHz to 65 GHz range. These network analyzers integrate a synthesized source, S-parameter test set and tuned receiver into a single compact package that is ideal for bench-top testing. The Lightning 37100C VNAs are configured as Direct-Access Receivers for antenna, frequency conversion, and multiple output device measurements. These network analyzers consist of a synthesized source and tuned receiver in a single compact unit, with direct access provided to all four receiver samplers via the front panel. The 37100C offers the ultimate flexibility to meet most receiver measurement needs, while maintaining the ability to measure all four S-parameters with the addition of a reflectometer setup at the front end of the receiver. High throughput measurements are achieved in each model through the use of fast, 12-term error corrected sweeps, fast GPIB data transfers and an intuitive user interface. All measurement results are displayed on a large LCD color display or on an external VGA monitor. Each of the network analyzers is designed for easy upgrade ability. Any version of the 37000C VNA can be upgraded to accommodate new capabilities or additional frequency ranges by ordering the appropriate upgrade kit. 37100C to 37200C or 37200C to 37300C upgrades are also supported.
Datasheet
Description
The 37369C is a 40 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Fast Sweeping Synthesized Source Auto Reversing Test Set Solid-State Transfer Switch Four Independent Display Channels Multiple Source Control of Two External Sources Four Channel Receiver Internal Hard and Floppy Disk Drives LRL/LRM Calibration Adapter Removal Calibrations Fast Measurement Throughput via GPIB Built-In AutoCal® Control The Lightning 37200C/37300C Vector Network Analyzers (VNAs) are high performance tools designed to make fast and accurate Sparameter measurements of active and passive devices across the 22.5 MHz to 65 GHz range. These network analyzers integrate a synthesized source, S-parameter test set and tuned receiver into a single compact package that is ideal for bench-top testing. The Lightning 37100C VNAs are configured as Direct-Access Receivers for antenna, frequency conversion, and multiple output device measurements. These network analyzers consist of a synthesized source and tuned receiver in a single compact unit, with direct access provided to all four receiver samplers via the front panel. The 37100C offers the ultimate flexibility to meet most receiver measurement needs, while maintaining the ability to measure all four S-parameters with the addition of a reflectometer setup at the front end of the receiver. High throughput measurements are achieved in each model through the use of fast, 12-term error corrected sweeps, fast GPIB data transfers and an intuitive user interface. All measurement results are displayed on a large LCD color display or on an external VGA monitor. Each of the network analyzers is designed for easy upgrade ability. Any version of the 37000C VNA can be upgraded to accommodate new capabilities or additional frequency ranges by ordering the appropriate upgrade kit. 37100C to 37200C or 37200C to 37300C upgrades are also supported.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Network Analyzer - 37369C - ValueTronics International, Inc.
Elgin, IL, USA
Network Analyzer
37369C
Network Analyzer 37369C
The 37369C is a 40 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Fast Sweeping Synthesized Source Auto Reversing Test Set Solid-State Transfer Switch Four Independent Display Channels Multiple Source Control of Two External Sources Four Channel Receiver Internal Hard and Floppy Disk Drives LRL/LRM Calibration Adapter Removal Calibrations Fast Measurement Throughput via GPIB Built-In AutoCal® Control The Lightning 37200C/37300C Vector Network Analyzers (VNAs) are high performance tools designed to make fast and accurate Sparameter measurements of active and passive devices across the 22.5 MHz to 65 GHz range. These network analyzers integrate a synthesized source, S-parameter test set and tuned receiver into a single compact package that is ideal for bench-top testing. The Lightning 37100C VNAs are configured as Direct-Access Receivers for antenna, frequency conversion, and multiple output device measurements. These network analyzers consist of a synthesized source and tuned receiver in a single compact unit, with direct access provided to all four receiver samplers via the front panel. The 37100C offers the ultimate flexibility to meet most receiver measurement needs, while maintaining the ability to measure all four S-parameters with the addition of a reflectometer setup at the front end of the receiver. High throughput measurements are achieved in each model through the use of fast, 12-term error corrected sweeps, fast GPIB data transfers and an intuitive user interface. All measurement results are displayed on a large LCD color display or on an external VGA monitor. Each of the network analyzers is designed for easy upgrade ability. Any version of the 37000C VNA can be upgraded to accommodate new capabilities or additional frequency ranges by ordering the appropriate upgrade kit. 37100C to 37200C or 37200C to 37300C upgrades are also supported.

The 37369C is a 40 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals.

Additional Features:

  • Fast Sweeping Synthesized Source
  • Auto Reversing Test Set
  • Solid-State Transfer Switch
  • Four Independent Display Channels
  • Multiple Source Control of Two External Sources
  • Four Channel Receiver
  • Internal Hard and Floppy Disk Drives
  • LRL/LRM Calibration
  • Adapter Removal Calibrations
  • Fast Measurement Throughput via GPIB
  • Built-In AutoCal® Control

The Lightning 37200C/37300C Vector Network Analyzers (VNAs) are high performance tools designed to make fast and accurate Sparameter measurements of active and passive devices across the 22.5 MHz to 65 GHz range.

These network analyzers integrate a synthesized source, S-parameter test set and tuned receiver into a single compact package that is ideal for bench-top testing. The Lightning 37100C VNAs are configured as Direct-Access Receivers for antenna, frequency conversion, and multiple output device measurements.

These network analyzers consist of a synthesized source and tuned receiver in a single compact unit, with direct access provided to all four receiver samplers via the front panel. The 37100C offers the ultimate flexibility to meet most receiver measurement needs, while maintaining the ability to measure all four S-parameters with the addition of a reflectometer setup at the front end of the receiver. High throughput measurements are achieved in each model through the use of fast, 12-term error corrected sweeps, fast GPIB data transfers and an intuitive user interface. All measurement results are displayed on a large LCD color display or on an external VGA monitor. Each of the network analyzers is designed for easy upgrade ability. Any version of the 37000C VNA can be upgraded to accommodate new capabilities or additional frequency ranges by ordering the appropriate upgrade kit. 37100C to 37200C or 37200C to 37300C upgrades are also supported.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Vector Network Analyzers
Product Number 37369C
Product Name Network Analyzer
Frequency Range 4.00E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum & Vector Network Analyzer - SVA1015X - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 1.50E6 kHz
View Details
2 suppliers
2-Port 6.5 GHz Vector Network Analyzer - V0602 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
iVA Series - Cable and Antenna Analyzer -  - Kaelus
Specs
Instrument Type PC-Based
Host Connection Radio
Display None
View Details
Frequency Response Analyzers - Model 7400 Series - Venable Instruments
Specs
Instrument Type Portable
Host Connection RS485; USB; Parallel; Ethernet
Frequency Range 1.00E-8 to 40000 kHz
View Details