Anritsu Company Network Analyzer 37347D

Description
The 37347D is a 20 GHz network analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Multiple Source Control and Frequency Offset E/O and O/E Application Gain Compression Application Internal Bias Tees Extended Power Range (Source Step Attenuator and Receiver Step Attenuator) Rear Panel IF Inputs (for upgrade to Millimeter Wave) NxN calibration Utility for Mixer Measurements Embed/De-Embed application High Stability Frequency Reference 1 Hz Frequency Resolution The Lightning D-Series Vector Network Analyzer (VNAs) are high performance test tools designed to satisfy the growing needs of defense, satellite, radar, broadband communication, and high speed component markets. The new 37000D VNAs improve upon performance while providing a wider set of standard application features to better suit the needs of R&D engineers working on next generation designs. These new features, when combined with the ease of programming through helpful software utilities and faster data transfer over Ethernet, make it an equally valuable tool for manufacturing as well.
Datasheet
Description
The 37347D is a 20 GHz network analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Multiple Source Control and Frequency Offset E/O and O/E Application Gain Compression Application Internal Bias Tees Extended Power Range (Source Step Attenuator and Receiver Step Attenuator) Rear Panel IF Inputs (for upgrade to Millimeter Wave) NxN calibration Utility for Mixer Measurements Embed/De-Embed application High Stability Frequency Reference 1 Hz Frequency Resolution The Lightning D-Series Vector Network Analyzer (VNAs) are high performance test tools designed to satisfy the growing needs of defense, satellite, radar, broadband communication, and high speed component markets. The new 37000D VNAs improve upon performance while providing a wider set of standard application features to better suit the needs of R&D engineers working on next generation designs. These new features, when combined with the ease of programming through helpful software utilities and faster data transfer over Ethernet, make it an equally valuable tool for manufacturing as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Network Analyzer - 37347D - ValueTronics International, Inc.
Elgin, IL, USA
Network Analyzer
37347D
Network Analyzer 37347D
The 37347D is a 20 GHz network analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Multiple Source Control and Frequency Offset E/O and O/E Application Gain Compression Application Internal Bias Tees Extended Power Range (Source Step Attenuator and Receiver Step Attenuator) Rear Panel IF Inputs (for upgrade to Millimeter Wave) NxN calibration Utility for Mixer Measurements Embed/De-Embed application High Stability Frequency Reference 1 Hz Frequency Resolution The Lightning D-Series Vector Network Analyzer (VNAs) are high performance test tools designed to satisfy the growing needs of defense, satellite, radar, broadband communication, and high speed component markets. The new 37000D VNAs improve upon performance while providing a wider set of standard application features to better suit the needs of R&D engineers working on next generation designs. These new features, when combined with the ease of programming through helpful software utilities and faster data transfer over Ethernet, make it an equally valuable tool for manufacturing as well.

The 37347D is a 20 GHz network analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals.

Additional Features:

  • Multiple Source Control and Frequency Offset
  • E/O and O/E Application
  • Gain Compression Application
  • Internal Bias Tees
  • Extended Power Range (Source Step Attenuator and Receiver Step Attenuator)
  • Rear Panel IF Inputs (for upgrade to Millimeter Wave)
  • NxN calibration Utility for Mixer Measurements
  • Embed/De-Embed application
  • High Stability Frequency Reference
  • 1 Hz Frequency Resolution

The Lightning D-Series Vector Network Analyzer (VNAs) are high performance test tools designed to satisfy the growing needs of defense, satellite, radar, broadband communication, and high speed component markets. The new 37000D VNAs improve upon performance while providing a wider set of standard application features to better suit the needs of R&D engineers working on next generation designs. These new features, when combined with the ease of programming through helpful software utilities and faster data transfer over Ethernet, make it an equally valuable tool for manufacturing as well.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Vector Network Analyzers
Product Number 37347D
Product Name Network Analyzer
Frequency Range 2.00E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum & Vector Network Analyzer - SVA1015X - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 1.50E6 kHz
View Details
2 suppliers
2-Port 18GHz Vector Network Analyzer - M5180 - Copper Mountain Technologies
Specs
Instrument Type Portable; PC-Based
Frequency Range 300 to 1.80E7 kHz
Resolution 1 Hz
View Details
iVA Series - Cable and Antenna Analyzer -  - Kaelus
Specs
Instrument Type PC-Based
Host Connection Radio
Display None
View Details
Frequency Response Analyzers - Model 350c Series - Venable Instruments
Specs
Instrument Type Portable
Host Connection RS485; USB; Parallel; Ethernet
Frequency Range 1.00E-8 to 40000 kHz
View Details