Anritsu Company Network Analyzer 37347C

Description
The 37347C is a 20 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Features: Fast Sweeping Synthesized Source Auto Reversing Test Set (37200C/37300C models only) Solid-State Transfer Switch (37200C/37300C models only) Four Independent Display Channels Multiple Source Control of Two External Sources Four Channel Receiver Internal Hard and Floppy Disk Drives LRL/LRM Calibration Adapter Removal Calibrations Fast Measurement Throughput via GPIB Built-In AutoCal® Control Vector network analyzer (40 MHz to 20 GHz) Frequency (GHz) - 0.04, 2, 20 Max. signal into port 2 (dBm) - +30 Noise floor (dBm) - -65, -93, -91 Receiver dynamic range (dB) - 95, 123, 121 Port 1 power (dBm, typical) - +5 System dynamic range (dB) - 70, 98, 96 The Anritsu 37347C network analyzer is an instrument which measures the complex transmission and reflection characteristics of two-port devices in the frequency domain. It does this by sampling the incident signal, separating the transmitted and reflected waves, and then performing ratios that are directly related to the reflection and transmission coefficients of the two-port. Frequency is swept to rapidly obtain amplitude and phase information over a band of frequencies of interest. Anritsu 37347C network analyzers utilize synthesized-frequenc y sources to provide a known test stimulus that can sweep across a range of frequencies or power levels. Anritsu 37347C network analyzers also can perform ratioed measurements (including phase), which require multiple receivers. The Anritsu 37347C can provide a wealth of knowledge about a device under test (DUT), including its magnitude, phase, and group-delay response.
Datasheet
Description
The 37347C is a 20 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Features: Fast Sweeping Synthesized Source Auto Reversing Test Set (37200C/37300C models only) Solid-State Transfer Switch (37200C/37300C models only) Four Independent Display Channels Multiple Source Control of Two External Sources Four Channel Receiver Internal Hard and Floppy Disk Drives LRL/LRM Calibration Adapter Removal Calibrations Fast Measurement Throughput via GPIB Built-In AutoCal® Control Vector network analyzer (40 MHz to 20 GHz) Frequency (GHz) - 0.04, 2, 20 Max. signal into port 2 (dBm) - +30 Noise floor (dBm) - -65, -93, -91 Receiver dynamic range (dB) - 95, 123, 121 Port 1 power (dBm, typical) - +5 System dynamic range (dB) - 70, 98, 96 The Anritsu 37347C network analyzer is an instrument which measures the complex transmission and reflection characteristics of two-port devices in the frequency domain. It does this by sampling the incident signal, separating the transmitted and reflected waves, and then performing ratios that are directly related to the reflection and transmission coefficients of the two-port. Frequency is swept to rapidly obtain amplitude and phase information over a band of frequencies of interest. Anritsu 37347C network analyzers utilize synthesized-frequenc y sources to provide a known test stimulus that can sweep across a range of frequencies or power levels. Anritsu 37347C network analyzers also can perform ratioed measurements (including phase), which require multiple receivers. The Anritsu 37347C can provide a wealth of knowledge about a device under test (DUT), including its magnitude, phase, and group-delay response.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Network Analyzer - 37347C - ValueTronics International, Inc.
Elgin, IL, USA
Network Analyzer
37347C
Network Analyzer 37347C
The 37347C is a 20 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Features: Fast Sweeping Synthesized Source Auto Reversing Test Set (37200C/37300C models only) Solid-State Transfer Switch (37200C/37300C models only) Four Independent Display Channels Multiple Source Control of Two External Sources Four Channel Receiver Internal Hard and Floppy Disk Drives LRL/LRM Calibration Adapter Removal Calibrations Fast Measurement Throughput via GPIB Built-In AutoCal® Control Vector network analyzer (40 MHz to 20 GHz) Frequency (GHz) - 0.04, 2, 20 Max. signal into port 2 (dBm) - +30 Noise floor (dBm) - -65, -93, -91 Receiver dynamic range (dB) - 95, 123, 121 Port 1 power (dBm, typical) - +5 System dynamic range (dB) - 70, 98, 96 The Anritsu 37347C network analyzer is an instrument which measures the complex transmission and reflection characteristics of two-port devices in the frequency domain. It does this by sampling the incident signal, separating the transmitted and reflected waves, and then performing ratios that are directly related to the reflection and transmission coefficients of the two-port. Frequency is swept to rapidly obtain amplitude and phase information over a band of frequencies of interest. Anritsu 37347C network analyzers utilize synthesized-frequenc y sources to provide a known test stimulus that can sweep across a range of frequencies or power levels. Anritsu 37347C network analyzers also can perform ratioed measurements (including phase), which require multiple receivers. The Anritsu 37347C can provide a wealth of knowledge about a device under test (DUT), including its magnitude, phase, and group-delay response.

The 37347C is a 20 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals.

Features:

  • Fast Sweeping Synthesized Source
  • Auto Reversing Test Set (37200C/37300C models only)
  • Solid-State Transfer Switch (37200C/37300C models only)
  • Four Independent Display Channels
  • Multiple Source Control of Two External Sources
  • Four Channel Receiver
  • Internal Hard and Floppy Disk Drives
  • LRL/LRM Calibration
  • Adapter Removal Calibrations
  • Fast Measurement Throughput via GPIB
  • Built-In AutoCal® Control
  • Vector network analyzer (40 MHz to 20 GHz)
  • Frequency (GHz) - 0.04, 2, 20
  • Max. signal into port 2 (dBm) - +30
  • Noise floor (dBm) - -65, -93, -91
  • Receiver dynamic range (dB) - 95, 123, 121
  • Port 1 power (dBm, typical) - +5
  • System dynamic range (dB) - 70, 98, 96

The Anritsu 37347C network analyzer is an instrument which measures the complex transmission and reflection characteristics of two-port devices in the frequency domain. It does this by sampling the incident signal, separating the transmitted and reflected waves, and then performing ratios that are directly related to the reflection and transmission coefficients of the two-port. Frequency is swept to rapidly obtain amplitude and phase information over a band of frequencies of interest. Anritsu 37347C network analyzers utilize synthesized-frequency sources to provide a known test stimulus that can sweep across a range of frequencies or power levels. Anritsu 37347C network analyzers also can perform ratioed measurements (including phase), which require multiple receivers. The Anritsu 37347C can provide a wealth of knowledge about a device under test (DUT), including its magnitude, phase, and group-delay response.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Vector Network Analyzers
Product Number 37347C
Product Name Network Analyzer
Frequency Range 2.00E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum & Vector Network Analyzer - SHA852A - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 7.50E6 kHz
View Details
2-Port 1.5 GHz Vector Network Analyzer - VTR0102 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
iVA Series - Cable and Antenna Analyzer -  - Kaelus
Specs
Instrument Type PC-Based
Host Connection Radio
Display None
View Details
Frequency Response Analyzers - Model 5140 - Venable Instruments
Specs
Instrument Type Portable
Host Connection USB; Parallel; Ethernet
Frequency Range 1.00E-8 to 40000 kHz
View Details