Anritsu Company Network Analyzer 37347A

Description
The 37347A is a 20 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Frequency range: 40 MHz to 20 GHz The Anritsu 37347A Vector Network Analyzer covers 40 MHz to 20 GHz and has a built-in S-Parameter Test Set. The Anritsu 37347A features LOG/LIN/Phase magnitude Smith charts, 6 independent markers, marker sweep, a 7.5" color VGA display, trace overlay, trace memory, autoscale, dual source control. The Anritsu 37347A has Internal Hard and Floppy Disk Drives, LRL/LRM Calibration Adapter Removal, and Calibrations Fast Measurement Throughput via GPIB Built-In AutoCal Control.
Datasheet
Description
The 37347A is a 20 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Frequency range: 40 MHz to 20 GHz The Anritsu 37347A Vector Network Analyzer covers 40 MHz to 20 GHz and has a built-in S-Parameter Test Set. The Anritsu 37347A features LOG/LIN/Phase magnitude Smith charts, 6 independent markers, marker sweep, a 7.5" color VGA display, trace overlay, trace memory, autoscale, dual source control. The Anritsu 37347A has Internal Hard and Floppy Disk Drives, LRL/LRM Calibration Adapter Removal, and Calibrations Fast Measurement Throughput via GPIB Built-In AutoCal Control.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Network Analyzer - 37347A - ValueTronics International, Inc.
Elgin, IL, USA
Network Analyzer
37347A
Network Analyzer 37347A
The 37347A is a 20 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Frequency range: 40 MHz to 20 GHz The Anritsu 37347A Vector Network Analyzer covers 40 MHz to 20 GHz and has a built-in S-Parameter Test Set. The Anritsu 37347A features LOG/LIN/Phase magnitude Smith charts, 6 independent markers, marker sweep, a 7.5" color VGA display, trace overlay, trace memory, autoscale, dual source control. The Anritsu 37347A has Internal Hard and Floppy Disk Drives, LRL/LRM Calibration Adapter Removal, and Calibrations Fast Measurement Throughput via GPIB Built-In AutoCal Control.

The 37347A is a 20 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals.

Additional Features:

  • Frequency range: 40 MHz to 20 GHz

The Anritsu 37347A Vector Network Analyzer covers 40 MHz to 20 GHz and has a built-in S-Parameter Test Set. The Anritsu 37347A features LOG/LIN/Phase magnitude Smith charts, 6 independent markers, marker sweep, a 7.5" color VGA display, trace overlay, trace memory, autoscale, dual source control. The Anritsu 37347A has Internal Hard and Floppy Disk Drives, LRL/LRM Calibration Adapter Removal, and Calibrations Fast Measurement Throughput via GPIB Built-In AutoCal Control.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Vector Network Analyzers
Product Number 37347A
Product Name Network Analyzer
Frequency Range 2.00E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum & Vector Network Analyzer - SVA1032X - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 3.20E6 kHz
View Details
8-Port 9 GHz Vector Network Analyzer - SN0908 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
iVA Series - Cable and Antenna Analyzer -  - Kaelus
Specs
Instrument Type PC-Based
Host Connection Radio
Display None
View Details
Frequency Response Analyzers - Model 6300 Series - Venable Instruments
Specs
Instrument Type Portable
Host Connection RS485; USB; Parallel; Ethernet
Frequency Range 1.00E-8 to 40000 kHz
View Details