Anpec Electronics Corp. Memory, Sram, 256Kbit, 70Ns, Soic-28; Memory Size Bsi (Brilliance Semiconductor) BS62LV256SCG70

Description
MEMORY, SRAM, 256KBIT, 70NS, SOIC-28; Memory Size:256Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:2.4V to 5.5V; Memory Case Style:SOIC; No. of Pins:28Pins; Access Time:70ns; Operating Temperature Min:0°C
Datasheet
Description
MEMORY, SRAM, 256KBIT, 70NS, SOIC-28; Memory Size:256Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:2.4V to 5.5V; Memory Case Style:SOIC; No. of Pins:28Pins; Access Time:70ns; Operating Temperature Min:0°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory, Sram, 256Kbit, 70Ns, Soic-28; Memory Size Bsi (Brilliance Semiconductor) - 77R3051 - Newark, An Avnet Company
Chicago, IL, United States
Memory, Sram, 256Kbit, 70Ns, Soic-28; Memory Size Bsi (Brilliance Semiconductor)
77R3051
Memory, Sram, 256Kbit, 70Ns, Soic-28; Memory Size Bsi (Brilliance Semiconductor) 77R3051
MEMORY, SRAM, 256KBIT, 70NS, SOIC-28; Memory Size:256Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:2.4V to 5.5V; Memory Case Style:SOIC; No. of Pins:28Pins; Access Time:70ns; Operating Temperature Min:0°C

MEMORY, SRAM, 256KBIT, 70NS, SOIC-28; Memory Size:256Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:2.4V to 5.5V; Memory Case Style:SOIC; No. of Pins:28Pins; Access Time:70ns; Operating Temperature Min:0°C

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 77R3051
Product Name Memory, Sram, 256Kbit, 70Ns, Soic-28; Memory Size Bsi (Brilliance Semiconductor)
Memory Category SRAM Chip
Access Time 70 ns
Operating Temperature 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CG7611AA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Density 36000 kbits
View Details
4 suppliers
 - NM27C040Q170 - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP32
View Details
3 suppliers
Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71T75702S75BGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 7.5 ns
Density 18000 kbits
View Details