Anokiwave X-Band Silicon Radar Quad Core IC AWS-0105

Description
The AWS-0105 is a highly integrated silicon quad core IC intended for radar and 5G phased array applications. The device supports four radiating elements, single beam transmit, and single beam receive and includes all requisite beam steering controls for 6 bit phase and gain control. The device provides 20 dB gain and +13 dBm output power during transmit mode and 9 dB gain and +6 dBm IIP3 during receive mode. Additional features include gain compensation over temperature, temperature reporting, and fast beam switching using eight on-chip beam weight storage registers. The device features ESD protection on all pins, operates from a +1.8 V supply, and is packaged in a 56 lead 7x7 mm QFN for easy installation in planar phased array antennas.
Description
The AWS-0105 is a highly integrated silicon quad core IC intended for radar and 5G phased array applications. The device supports four radiating elements, single beam transmit, and single beam receive and includes all requisite beam steering controls for 6 bit phase and gain control. The device provides 20 dB gain and +13 dBm output power during transmit mode and 9 dB gain and +6 dBm IIP3 during receive mode. Additional features include gain compensation over temperature, temperature reporting, and fast beam switching using eight on-chip beam weight storage registers. The device features ESD protection on all pins, operates from a +1.8 V supply, and is packaged in a 56 lead 7x7 mm QFN for easy installation in planar phased array antennas.

Suppliers

Company
Product
Description
Supplier Links
X-Band Silicon Radar Quad Core IC - AWS-0105 - Anokiwave
San Diego, CA, United States
X-Band Silicon Radar Quad Core IC
AWS-0105
X-Band Silicon Radar Quad Core IC AWS-0105
The AWS-0105 is a highly integrated silicon quad core IC intended for radar and 5G phased array applications. The device supports four radiating elements, single beam transmit, and single beam receive and includes all requisite beam steering controls for 6 bit phase and gain control. The device provides 20 dB gain and +13 dBm output power during transmit mode and 9 dB gain and +6 dBm IIP3 during receive mode. Additional features include gain compensation over temperature, temperature reporting, and fast beam switching using eight on-chip beam weight storage registers. The device features ESD protection on all pins, operates from a +1.8 V supply, and is packaged in a 56 lead 7x7 mm QFN for easy installation in planar phased array antennas.

The AWS-0105 is a highly integrated silicon quad core IC intended for radar and 5G phased array applications. The device supports four radiating elements, single beam transmit, and single beam receive and includes all requisite beam steering controls for 6 bit phase and gain control. The device provides 20 dB gain and +13 dBm output power during transmit mode and 9 dB gain and +6 dBm IIP3 during receive mode. Additional features include gain compensation over temperature, temperature reporting, and fast beam switching using eight on-chip beam weight storage registers. The device features ESD protection on all pins, operates from a +1.8 V supply, and is packaged in a 56 lead 7x7 mm QFN for easy installation in planar phased array antennas.

Supplier's Site

Technical Specifications

  Anokiwave
Product Category RF Switches
Product Number AWS-0105
Product Name X-Band Silicon Radar Quad Core IC
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details
RF Switch Systems- Mechanical Switch - SSU5184A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
3 x SP2T Mechanical Switch Assembly, DC - 18 GHz, 1U, N-type Rear - ZT-317 - Mini-Circuits
Specs
Package Type Connectorized
Connector Type N
Frequency Range 18000 MHz
View Details
RF Coaxial Switches - NMS8F&B - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 2150 MHz
Type Single Pole Eight Throw; SP8T
View Details