Anokiwave X-Band Silicon Radar Quad Core IC AWS-0104

Description
The AWS-0104 is a highly integrated silicon quad core IC intended for radar and 5G phased array applications. The device supports four radiating elements, single beam transmit, and single beam receive and includes all requisite beam steering controls for 6 bit phase and gain control. The device provides 20 dB gain during transmit mode, 20 dB gain in receive mode, +13 dBm output power during transmit, and 4.0 dB NF during receive. Additional features include gain compensation over temperature, temperature reporting, and fast beam switching using eight on-chip beam weight storage registers. The device features ESD protection on all pins, operates from a +1.8V supply, and is packaged in a 56 lead 7x7 QFN for easy installation in planar phased array antennas.
Description
The AWS-0104 is a highly integrated silicon quad core IC intended for radar and 5G phased array applications. The device supports four radiating elements, single beam transmit, and single beam receive and includes all requisite beam steering controls for 6 bit phase and gain control. The device provides 20 dB gain during transmit mode, 20 dB gain in receive mode, +13 dBm output power during transmit, and 4.0 dB NF during receive. Additional features include gain compensation over temperature, temperature reporting, and fast beam switching using eight on-chip beam weight storage registers. The device features ESD protection on all pins, operates from a +1.8V supply, and is packaged in a 56 lead 7x7 QFN for easy installation in planar phased array antennas.

Suppliers

Company
Product
Description
Supplier Links
X-Band Silicon Radar Quad Core IC - AWS-0104 - Anokiwave
San Diego, CA, United States
X-Band Silicon Radar Quad Core IC
AWS-0104
X-Band Silicon Radar Quad Core IC AWS-0104
The AWS-0104 is a highly integrated silicon quad core IC intended for radar and 5G phased array applications. The device supports four radiating elements, single beam transmit, and single beam receive and includes all requisite beam steering controls for 6 bit phase and gain control. The device provides 20 dB gain during transmit mode, 20 dB gain in receive mode, +13 dBm output power during transmit, and 4.0 dB NF during receive. Additional features include gain compensation over temperature, temperature reporting, and fast beam switching using eight on-chip beam weight storage registers. The device features ESD protection on all pins, operates from a +1.8V supply, and is packaged in a 56 lead 7x7 QFN for easy installation in planar phased array antennas.

The AWS-0104 is a highly integrated silicon quad core IC intended for radar and 5G phased array applications. The device supports four radiating elements, single beam transmit, and single beam receive and includes all requisite beam steering controls for 6 bit phase and gain control. The device provides 20 dB gain during transmit mode, 20 dB gain in receive mode, +13 dBm output power during transmit, and 4.0 dB NF during receive. Additional features include gain compensation over temperature, temperature reporting, and fast beam switching using eight on-chip beam weight storage registers. The device features ESD protection on all pins, operates from a +1.8V supply, and is packaged in a 56 lead 7x7 QFN for easy installation in planar phased array antennas.

Supplier's Site

Technical Specifications

  Anokiwave
Product Category RF Switches
Product Number AWS-0104
Product Name X-Band Silicon Radar Quad Core IC
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
RF Coaxial Switches - NSMS6S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 18000 MHz
Type SP3T~SP6T
View Details
0.4 to 3.8 GHz SP14T MIPI® Antenna Switch Module - SKY13491-21 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 22L
Frequency Range 400 to 3800 MHz
Isolation 20 to 35 dB
View Details
2 suppliers
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details