The AWS-0102 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full programmable polarization flexibility. The device provides 22 dB of gain with a noise figure of 3.4 dB. Additional features include gain compensation over temperature and temperature reporting. The chip features ESD protection on all pins, operates from a +1.8 V supply, and is packaged in a 56 lead 7x7 mm QFN for easy installation in planar phased array antennas.
| Anokiwave | |
|---|---|
| Product Category | IP Cores |
| Product Number | AWS-0102 |
| Product Name | K-Band Silicon SATCOM Rx Quad Core IC |
| Technology | ASIC |