Anokiwave Beamformer IC AWMF-0200

Description
The AWMF-0200 is a highly integrated silicon quad-core dual-pol IC intended for 5G phased array applications. The IC has eight antenna ports that can be connected to four dual-pol antenna elements to support both horizontal and vertical polarizations in a phased array. Two common ports, one for each polarization, enable simultaneous processing of both polarizations. The device includes all requisite beam steering controls for phase and gain control and operates in half duplex fashion to enable a single antenna to support both Tx and Rx operation. Gen-3 ICs provide higher linear power and lower noise figure than Gen-2 ICs and are pin and digital compatible across all mmW 5G bands. Features 26.5 to 29.5 GHz operation n257 and n261 3GPP bands Supports 4 radiating elements Tx/Rx half duplex operation Single antenna for Tx and Rx Phase and gain control Fast beam steering Zero-Cal® phase/gain calibration free Consider AWMF-0188 IF Up/Down Converter IC for a full RF Solution Applications 3GPP Compliant 5G communications arrays in the n257 and n261 bands
Description
The AWMF-0200 is a highly integrated silicon quad-core dual-pol IC intended for 5G phased array applications. The IC has eight antenna ports that can be connected to four dual-pol antenna elements to support both horizontal and vertical polarizations in a phased array. Two common ports, one for each polarization, enable simultaneous processing of both polarizations. The device includes all requisite beam steering controls for phase and gain control and operates in half duplex fashion to enable a single antenna to support both Tx and Rx operation. Gen-3 ICs provide higher linear power and lower noise figure than Gen-2 ICs and are pin and digital compatible across all mmW 5G bands. Features 26.5 to 29.5 GHz operation n257 and n261 3GPP bands Supports 4 radiating elements Tx/Rx half duplex operation Single antenna for Tx and Rx Phase and gain control Fast beam steering Zero-Cal® phase/gain calibration free Consider AWMF-0188 IF Up/Down Converter IC for a full RF Solution Applications 3GPP Compliant 5G communications arrays in the n257 and n261 bands

Suppliers

Company
Product
Description
Supplier Links
Beamformer IC - AWMF-0200 - Anokiwave
San Diego, CA, United States
Beamformer IC
AWMF-0200
Beamformer IC AWMF-0200
The AWMF-0200 is a highly integrated silicon quad-core dual-pol IC intended for 5G phased array applications. The IC has eight antenna ports that can be connected to four dual-pol antenna elements to support both horizontal and vertical polarizations in a phased array. Two common ports, one for each polarization, enable simultaneous processing of both polarizations. The device includes all requisite beam steering controls for phase and gain control and operates in half duplex fashion to enable a single antenna to support both Tx and Rx operation. Gen-3 ICs provide higher linear power and lower noise figure than Gen-2 ICs and are pin and digital compatible across all mmW 5G bands. Features 26.5 to 29.5 GHz operation n257 and n261 3GPP bands Supports 4 radiating elements Tx/Rx half duplex operation Single antenna for Tx and Rx Phase and gain control Fast beam steering Zero-Cal® phase/gain calibration free Consider AWMF-0188 IF Up/Down Converter IC for a full RF Solution Applications 3GPP Compliant 5G communications arrays in the n257 and n261 bands

The AWMF-0200 is a highly integrated silicon quad-core dual-pol IC intended for 5G phased array applications. The IC has eight antenna ports that can be connected to four dual-pol antenna elements to support both horizontal and vertical polarizations in a phased array. Two common ports, one for each polarization, enable simultaneous processing of both polarizations. The device includes all requisite beam steering controls for phase and gain control and operates in half duplex fashion to enable a single antenna to support both Tx and Rx operation.

Gen-3 ICs provide higher linear power and lower noise figure than Gen-2 ICs and are pin and digital compatible across all mmW 5G bands.

Features

  • 26.5 to 29.5 GHz operation
  • n257 and n261 3GPP bands
  • Supports 4 radiating elements
  • Tx/Rx half duplex operation
  • Single antenna for Tx and Rx
  • Phase and gain control
  • Fast beam steering
  • Zero-Cal® phase/gain calibration free
  • Consider AWMF-0188 IF Up/Down Converter IC for a full RF Solution

Applications

3GPP Compliant 5G communications arrays in the n257 and n261 bands

Supplier's Site

Technical Specifications

  Anokiwave
Product Category Network and Communication Chips
Product Number AWMF-0200
Product Name Beamformer IC
Technology 5G Standard
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9100400 - KBM9100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
Telecom - SI32284-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-VFQFN Exposed Pad
View Details
RF Transceiver ICs - 4823-NRF52833-QIAA-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
2 suppliers
GPS Antennas - 8968305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details