Anokiwave SATCOM Active Antenna AWMF-0197

Description
Ka-Band Quad 4x2 Tx Beamformer IC The AWMF-0198 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over temperature and temperature reporting. The chip features ESD protection on all pins, operates from a +1.2V supply, and is packaged in a WLCSP (Wafer Level Chip Scale Package) for easy installation in planar phased array antennas. The 2nd generation Ka-Band SATCOM beamformer IC family enables active antenna SATCOM ground terminals that can auto-align and auto-position supporting SATCOM-on-the-move using LEO/MEO/GEO satellites. Features 27.5 to 30 GHz operation Supports 4 dual pol radiating elements Flexible polarization (RHCP, LHCP, linear) 6-bit phase control/5 bit gain control Gain compensation over temperature Temperature reporting Applications Flat Panel SATCOM systems using LEO/MEO/GEO satellites.
Description
Ka-Band Quad 4x2 Tx Beamformer IC The AWMF-0198 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over temperature and temperature reporting. The chip features ESD protection on all pins, operates from a +1.2V supply, and is packaged in a WLCSP (Wafer Level Chip Scale Package) for easy installation in planar phased array antennas. The 2nd generation Ka-Band SATCOM beamformer IC family enables active antenna SATCOM ground terminals that can auto-align and auto-position supporting SATCOM-on-the-move using LEO/MEO/GEO satellites. Features 27.5 to 30 GHz operation Supports 4 dual pol radiating elements Flexible polarization (RHCP, LHCP, linear) 6-bit phase control/5 bit gain control Gain compensation over temperature Temperature reporting Applications Flat Panel SATCOM systems using LEO/MEO/GEO satellites.

Suppliers

Company
Product
Description
Supplier Links
SATCOM Active Antenna - AWMF-0197 - Anokiwave
San Diego, CA, United States
SATCOM Active Antenna
AWMF-0197
SATCOM Active Antenna AWMF-0197
Ka-Band Quad 4x2 Tx Beamformer IC The AWMF-0198 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over temperature and temperature reporting. The chip features ESD protection on all pins, operates from a +1.2V supply, and is packaged in a WLCSP (Wafer Level Chip Scale Package) for easy installation in planar phased array antennas. The 2nd generation Ka-Band SATCOM beamformer IC family enables active antenna SATCOM ground terminals that can auto-align and auto-position supporting SATCOM-on-the-move using LEO/MEO/GEO satellites. Features 27.5 to 30 GHz operation Supports 4 dual pol radiating elements Flexible polarization (RHCP, LHCP, linear) 6-bit phase control/5 bit gain control Gain compensation over temperature Temperature reporting Applications Flat Panel SATCOM systems using LEO/MEO/GEO satellites.

Ka-Band Quad 4x2 Tx Beamformer IC

The AWMF-0198 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over temperature and temperature reporting. The chip features ESD protection on all pins, operates from a +1.2V supply, and is packaged in a WLCSP (Wafer Level Chip Scale Package) for easy installation in planar phased array antennas.

The 2nd generation Ka-Band SATCOM beamformer IC family enables active antenna SATCOM ground terminals that can auto-align and auto-position supporting SATCOM-on-the-move using LEO/MEO/GEO satellites.

Features

  • 27.5 to 30 GHz operation
  • Supports 4 dual pol radiating elements
  • Flexible polarization (RHCP, LHCP, linear)
  • 6-bit phase control/5 bit gain control
  • Gain compensation over temperature
  • Temperature reporting

Applications

Flat Panel SATCOM systems using LEO/MEO/GEO satellites.

Supplier's Site

Technical Specifications

  Anokiwave
Product Category IP Cores
Product Number AWMF-0197
Product Name SATCOM Active Antenna
Technology ASIC
Type Transmitter
Applications Communication
Unlock Full Specs
to access all available technical data