Anokiwave 39 GHz Silicon 5G Tx/Rx Quad Core IC AWMF-0156

Description
The AWMF-0156 is a highly integrated silicon quad core IC intended for 5G phased array applications. The device supports four Tx/Rx radiating elements, includes all requisite beam steering controls for phase and gain control, and operates in half duplex fashion to enable a single antenna to support both Tx and Rx operation. The device provides 25 dB gain and +13.5 dBm adjustable output power during transmit mode and 30 dB coherent gain, 6.5 dB NF, and -21 dBm IIP3 during receive mode. Additional features include gain compensation over temperature, temperature reporting, Tx power telemetry, and fast beam switching using on-chip beam weight storage registers. The device features ESD protection on all pins, operates from +1.8 V and 2.5V supplies, and is packaged in a 3.6 mm x 3.6 mm WLCSP (wafer level chip scale package) for easy flip chip installation in planar phased array antennas.
Description
The AWMF-0156 is a highly integrated silicon quad core IC intended for 5G phased array applications. The device supports four Tx/Rx radiating elements, includes all requisite beam steering controls for phase and gain control, and operates in half duplex fashion to enable a single antenna to support both Tx and Rx operation. The device provides 25 dB gain and +13.5 dBm adjustable output power during transmit mode and 30 dB coherent gain, 6.5 dB NF, and -21 dBm IIP3 during receive mode. Additional features include gain compensation over temperature, temperature reporting, Tx power telemetry, and fast beam switching using on-chip beam weight storage registers. The device features ESD protection on all pins, operates from +1.8 V and 2.5V supplies, and is packaged in a 3.6 mm x 3.6 mm WLCSP (wafer level chip scale package) for easy flip chip installation in planar phased array antennas.

Suppliers

Company
Product
Description
Supplier Links
39 GHz Silicon 5G Tx/Rx Quad Core IC - AWMF-0156 - Anokiwave
San Diego, CA, United States
39 GHz Silicon 5G Tx/Rx Quad Core IC
AWMF-0156
39 GHz Silicon 5G Tx/Rx Quad Core IC AWMF-0156
The AWMF-0156 is a highly integrated silicon quad core IC intended for 5G phased array applications. The device supports four Tx/Rx radiating elements, includes all requisite beam steering controls for phase and gain control, and operates in half duplex fashion to enable a single antenna to support both Tx and Rx operation. The device provides 25 dB gain and +13.5 dBm adjustable output power during transmit mode and 30 dB coherent gain, 6.5 dB NF, and -21 dBm IIP3 during receive mode. Additional features include gain compensation over temperature, temperature reporting, Tx power telemetry, and fast beam switching using on-chip beam weight storage registers. The device features ESD protection on all pins, operates from +1.8 V and 2.5V supplies, and is packaged in a 3.6 mm x 3.6 mm WLCSP (wafer level chip scale package) for easy flip chip installation in planar phased array antennas.

The AWMF-0156 is a highly integrated silicon quad core IC intended for 5G phased array applications. The device supports four Tx/Rx radiating elements, includes all requisite beam steering controls for phase and gain control, and operates in half duplex fashion to enable a single antenna to support both Tx and Rx operation. The device provides 25 dB gain and +13.5 dBm adjustable output power during transmit mode and 30 dB coherent gain, 6.5 dB NF, and -21 dBm IIP3 during receive mode. Additional features include gain compensation over temperature, temperature reporting, Tx power telemetry, and fast beam switching using on-chip beam weight storage registers. The device features ESD protection on all pins, operates from +1.8 V and 2.5V supplies, and is packaged in a 3.6 mm x 3.6 mm WLCSP (wafer level chip scale package) for easy flip chip installation in planar phased array antennas.

Supplier's Site

Technical Specifications

  Anokiwave
Product Category RF Switches
Product Number AWMF-0156
Product Name 39 GHz Silicon 5G Tx/Rx Quad Core IC
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
RF Switches - 2312-QPC7522TR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 9-XFLGA
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 3300 MHz
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details