The AWMF-0145 is a highly integrated silicon quad core Rx IC intended for 5G phased array applications. The device supports four radiating elements and includes 5 bit phase control and 5 bit gain control for analog RF beam steering. The device provides 4.5 dB NF and includes gain compensation over temperature, temperature reporting, and fast beam switching using on-chip beam weight storage registers. The device features ESD protection on all pins, operates from +1.8 V, and is packaged in a 3.70 x 3.70 mm WLCSP (wafer level chip scale package) for easy flip chip installation in planar phased array antennas.
| Anokiwave | |
|---|---|
| Product Category | IP Cores |
| Product Number | AWMF-0145 |
| Product Name | 37/39 GHz Silicon 5G Rx Quad Core IC |
| Technology | ASIC |
| Type | Receiver |
| Applications | Communication |