Anokiwave Ka-Band Silicon Intelligent Gain Block™ AWMF-0143

Description
The AWMF-0143 is a highly integrated silicon core IC for active steerable antenna arrays intended for SATCOM, RADAR and TDD/FDD applications. The device can support half-duplex operation or operate as a receive only or transmit only IC. It features +20 dB transmit channel gain with +15 dBm P1dB output power and +24 dB receive channel gain with 3.5 dB noise figure. 6-bit amplitude and 6-bit phase controls are included with low RMS amplitude and phase errors.
Description
The AWMF-0143 is a highly integrated silicon core IC for active steerable antenna arrays intended for SATCOM, RADAR and TDD/FDD applications. The device can support half-duplex operation or operate as a receive only or transmit only IC. It features +20 dB transmit channel gain with +15 dBm P1dB output power and +24 dB receive channel gain with 3.5 dB noise figure. 6-bit amplitude and 6-bit phase controls are included with low RMS amplitude and phase errors.

Suppliers

Company
Product
Description
Supplier Links
Ka-Band Silicon Intelligent Gain Block™ - AWMF-0143 - Anokiwave
San Diego, CA, United States
Ka-Band Silicon Intelligent Gain Block™
AWMF-0143
Ka-Band Silicon Intelligent Gain Block™ AWMF-0143
The AWMF-0143 is a highly integrated silicon core IC for active steerable antenna arrays intended for SATCOM, RADAR and TDD/FDD applications. The device can support half-duplex operation or operate as a receive only or transmit only IC. It features +20 dB transmit channel gain with +15 dBm P1dB output power and +24 dB receive channel gain with 3.5 dB noise figure. 6-bit amplitude and 6-bit phase controls are included with low RMS amplitude and phase errors.

The AWMF-0143 is a highly integrated silicon core IC for active steerable antenna arrays intended for SATCOM, RADAR and TDD/FDD applications. The device can support half-duplex operation or operate as a receive only or transmit only IC. It features +20 dB transmit channel gain with +15 dBm P1dB output power and +24 dB receive channel gain with 3.5 dB noise figure. 6-bit amplitude and 6-bit phase controls are included with low RMS amplitude and phase errors.

Supplier's Site

Technical Specifications

  Anokiwave
Product Category Network and Communication Chips
Product Number AWMF-0143
Product Name Ka-Band Silicon Intelligent Gain Block™
Device Type Intelligent Gain Block IC w/o SW
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9010180 - KBM9010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
RF Transceiver ICs - 4823-NRF9160-SIBA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 700 to 2200 MHz
Data Rate 8000 kbps
View Details
2 suppliers
GPS Antennas - 1248715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details