The AWMF-0143 is a highly integrated silicon core IC for active steerable antenna arrays intended for SATCOM, RADAR and TDD/FDD applications. The device can support half-duplex operation or operate as a receive only or transmit only IC. It features +20 dB transmit channel gain with +15 dBm P1dB output power and +24 dB receive channel gain with 3.5 dB noise figure. 6-bit amplitude and 6-bit phase controls are included with low RMS amplitude and phase errors.
| Anokiwave | |
|---|---|
| Product Category | IP Cores |
| Product Number | AWMF-0143 |
| Product Name | Ka-Band Silicon Intelligent Gain Block |
| Technology | ASIC |