Anokiwave Ku-Band Silicon Intelligent Gain Block™ AWMF-0141

Description
The AWMF-0141 is a highly integrated silicon core IC for active steerable antenna arrays intended for SATCOM, RADAR and TDD/FDD applications. The device can support half-duplex operation or operate as a receive only or transmit only IC. It features +22 dB transmit channel gain with +13.5 dBm P1dB output power and +30 dB receive channel gain with 1.7 dB noise figure. 6-bit amplitude and 6-bit phase controls are included with low RMS amplitude and phase errors.
Description
The AWMF-0141 is a highly integrated silicon core IC for active steerable antenna arrays intended for SATCOM, RADAR and TDD/FDD applications. The device can support half-duplex operation or operate as a receive only or transmit only IC. It features +22 dB transmit channel gain with +13.5 dBm P1dB output power and +30 dB receive channel gain with 1.7 dB noise figure. 6-bit amplitude and 6-bit phase controls are included with low RMS amplitude and phase errors.

Suppliers

Company
Product
Description
Supplier Links
Ku-Band Silicon Intelligent Gain Block™ - AWMF-0141 - Anokiwave
San Diego, CA, United States
Ku-Band Silicon Intelligent Gain Block™
AWMF-0141
Ku-Band Silicon Intelligent Gain Block™ AWMF-0141
The AWMF-0141 is a highly integrated silicon core IC for active steerable antenna arrays intended for SATCOM, RADAR and TDD/FDD applications. The device can support half-duplex operation or operate as a receive only or transmit only IC. It features +22 dB transmit channel gain with +13.5 dBm P1dB output power and +30 dB receive channel gain with 1.7 dB noise figure. 6-bit amplitude and 6-bit phase controls are included with low RMS amplitude and phase errors.

The AWMF-0141 is a highly integrated silicon core IC for active steerable antenna arrays intended for SATCOM, RADAR and TDD/FDD applications. The device can support half-duplex operation or operate as a receive only or transmit only IC. It features +22 dB transmit channel gain with +13.5 dBm P1dB output power and +30 dB receive channel gain with 1.7 dB noise figure. 6-bit amplitude and 6-bit phase controls are included with low RMS amplitude and phase errors.

Supplier's Site

Technical Specifications

  Anokiwave
Product Category Network and Communication Chips
Product Number AWMF-0141
Product Name Ku-Band Silicon Intelligent Gain Block™
Device Type Intelligent Gain Block IC w/o SW
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9240300 - KBM9240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
Si2434 Data and Voice Modem - Si2434 - Skyworks Solutions, Inc.
Specs
Device Type Modem
Data Rate 3.36E7 kbps
Package Type SOIC; TSSOP; SOIC16; TSSOP24
View Details
RF Transceiver ICs - 4823-NRF52832-CIAA-G-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
GPS Antennas - 2672995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details