Anokiwave Ku-Band Silicon Intelligent Gain Block™ AWMF-0141

Description
The AWMF-0141 is a highly integrated silicon core IC for active steerable antenna arrays intended for SATCOM, RADAR and TDD/FDD applications. The device can support half-duplex operation or operate as a receive only or transmit only IC. It features +22 dB transmit channel gain with +13.5 dBm P1dB output power and +30 dB receive channel gain with 1.7 dB noise figure. 6-bit amplitude and 6-bit phase controls are included with low RMS amplitude and phase errors.
Description
The AWMF-0141 is a highly integrated silicon core IC for active steerable antenna arrays intended for SATCOM, RADAR and TDD/FDD applications. The device can support half-duplex operation or operate as a receive only or transmit only IC. It features +22 dB transmit channel gain with +13.5 dBm P1dB output power and +30 dB receive channel gain with 1.7 dB noise figure. 6-bit amplitude and 6-bit phase controls are included with low RMS amplitude and phase errors.

Suppliers

Company
Product
Description
Supplier Links
Ku-Band Silicon Intelligent Gain Block™ - AWMF-0141 - Anokiwave
San Diego, CA, United States
Ku-Band Silicon Intelligent Gain Block™
AWMF-0141
Ku-Band Silicon Intelligent Gain Block™ AWMF-0141
The AWMF-0141 is a highly integrated silicon core IC for active steerable antenna arrays intended for SATCOM, RADAR and TDD/FDD applications. The device can support half-duplex operation or operate as a receive only or transmit only IC. It features +22 dB transmit channel gain with +13.5 dBm P1dB output power and +30 dB receive channel gain with 1.7 dB noise figure. 6-bit amplitude and 6-bit phase controls are included with low RMS amplitude and phase errors.

The AWMF-0141 is a highly integrated silicon core IC for active steerable antenna arrays intended for SATCOM, RADAR and TDD/FDD applications. The device can support half-duplex operation or operate as a receive only or transmit only IC. It features +22 dB transmit channel gain with +13.5 dBm P1dB output power and +30 dB receive channel gain with 1.7 dB noise figure. 6-bit amplitude and 6-bit phase controls are included with low RMS amplitude and phase errors.

Supplier's Site

Technical Specifications

  Anokiwave
Product Category RF Switches
Product Number AWMF-0141
Product Name Ku-Band Silicon Intelligent Gain Block™
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QM12112TR13TR-ND - DigiKey
Specs
Package Type Surface Mount; 6-SMD, No Lead
Operating Temperature -30 to 90 C (-22 to 194 F)
Frequency Range 617 to 8240 MHz
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
RF Coaxial Switches - NMSD3SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type 2P3T
View Details
RF Switches - 2449753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details