The AWMF-0135 is a highly integrated silicon quad core IC intended for 5G phased array applications. The device supports four Tx/Rx radiating elements, includes 5 bit phase and 5 bit gain control for analog RF beam steering, and operates in half duplex fashion to enable a single antenna to support both Tx and Rx operation. The device provides 23 dB gain and +10 dBm output power during transmit mode and 26 dB coherent gain, 5.0 dB NF, and -28 dBm IIP3 during receive mode. Additional features include gain compensation over temperature, temperature reporting, Tx power telemetry, and fast beam switching. The device features ESD protection on all pins, operates from +1.8 V, and is packaged in a 48 lead 6x6 mm QFN for easy installation in planar phased array antennas.
| Anokiwave | |
|---|---|
| Product Category | IP Cores |
| Product Number | AWMF-0135 |
| Product Name | 26 GHz Silicon 5G Tx/Rx Quad Core IC |
| Technology | ASIC |
| Type | Transceiver |
| Applications | Communication |