Anokiwave Ka-Band Silicon SATCOM Tx Quad Core IC AWMF-0133

Description
The AWMF-0133 is a highly integrated silicon quad core IC intended for satellite communications transmit applications. The device supports four dual polarization radiating elements with full polarization flexibility. The device provides 20 dB of gain per channel with an output power of +8 dBm per element per polarization. Additional features include gain compensation over temperature, temperature reporting, and Tx output power telemetry. The chip features ESD protection on all pins, operates from a +1.2 V supply, and is packaged in a 4.4 x 3.6 mm WLCSP (Wafer Level Chip Scale Package) for easy installation in planar phased array antennas. 27.5-30 GHz operation Supports 4 dual pol radiating elements Flexible polarization (RHCP, LHCP, linear) 6 bit phase/5 bit gain control Gain compensation over temperature Temperature reporting
Description
The AWMF-0133 is a highly integrated silicon quad core IC intended for satellite communications transmit applications. The device supports four dual polarization radiating elements with full polarization flexibility. The device provides 20 dB of gain per channel with an output power of +8 dBm per element per polarization. Additional features include gain compensation over temperature, temperature reporting, and Tx output power telemetry. The chip features ESD protection on all pins, operates from a +1.2 V supply, and is packaged in a 4.4 x 3.6 mm WLCSP (Wafer Level Chip Scale Package) for easy installation in planar phased array antennas. 27.5-30 GHz operation Supports 4 dual pol radiating elements Flexible polarization (RHCP, LHCP, linear) 6 bit phase/5 bit gain control Gain compensation over temperature Temperature reporting

Suppliers

Company
Product
Description
Supplier Links
Ka-Band Silicon SATCOM Tx Quad Core IC - AWMF-0133 - Anokiwave
San Diego, CA, United States
Ka-Band Silicon SATCOM Tx Quad Core IC
AWMF-0133
Ka-Band Silicon SATCOM Tx Quad Core IC AWMF-0133
The AWMF-0133 is a highly integrated silicon quad core IC intended for satellite communications transmit applications. The device supports four dual polarization radiating elements with full polarization flexibility. The device provides 20 dB of gain per channel with an output power of +8 dBm per element per polarization. Additional features include gain compensation over temperature, temperature reporting, and Tx output power telemetry. The chip features ESD protection on all pins, operates from a +1.2 V supply, and is packaged in a 4.4 x 3.6 mm WLCSP (Wafer Level Chip Scale Package) for easy installation in planar phased array antennas. 27.5-30 GHz operation Supports 4 dual pol radiating elements Flexible polarization (RHCP, LHCP, linear) 6 bit phase/5 bit gain control Gain compensation over temperature Temperature reporting

The AWMF-0133 is a highly integrated silicon quad core IC intended for satellite communications transmit applications. The device supports four dual polarization radiating elements with full polarization flexibility. The device provides 20 dB of gain per channel with an output power of +8 dBm per element per polarization. Additional features include gain compensation over temperature, temperature reporting, and Tx output power telemetry. The chip features ESD protection on all pins, operates from a +1.2 V supply, and is packaged in a 4.4 x 3.6 mm WLCSP (Wafer Level Chip Scale Package) for easy installation in planar phased array antennas.

  • 27.5-30 GHz operation
  • Supports 4 dual pol radiating elements
  • Flexible polarization (RHCP, LHCP, linear)
  • 6 bit phase/5 bit gain control
  • Gain compensation over temperature
  • Temperature reporting
Supplier's Site

Technical Specifications

  Anokiwave
Product Category IP Cores
Product Number AWMF-0133
Product Name Ka-Band Silicon SATCOM Tx Quad Core IC
Technology ASIC
Unlock Full Specs
to access all available technical data