Anokiwave K-Band Silicon SATCOM Rx Quad Core IC AWMF-0132

Description
The AWMF-0132 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. The device provides 29 dB of gain with a noise figure of 2.0 dB. Additional features include gain compensation over temperature and temperature reporting. The chip features ESD protection on all pins, operates from a +1.2V supply, and is packaged in a 4.4 x 3.6 mm WLCSP (Wafer Level Chip Scale Package) for easy installation in planar phased array antennas. 17.7-20.2 GHz operation Supports 4 dual pol radiating elements Flexible polarization (RHCP, LHCP, linear) 6 bit phase control/5 bit gain control Gain compensation over temperature Temperature reporting
Description
The AWMF-0132 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. The device provides 29 dB of gain with a noise figure of 2.0 dB. Additional features include gain compensation over temperature and temperature reporting. The chip features ESD protection on all pins, operates from a +1.2V supply, and is packaged in a 4.4 x 3.6 mm WLCSP (Wafer Level Chip Scale Package) for easy installation in planar phased array antennas. 17.7-20.2 GHz operation Supports 4 dual pol radiating elements Flexible polarization (RHCP, LHCP, linear) 6 bit phase control/5 bit gain control Gain compensation over temperature Temperature reporting

Suppliers

Company
Product
Description
Supplier Links
K-Band Silicon SATCOM Rx Quad Core IC - AWMF-0132 - Anokiwave
San Diego, CA, United States
K-Band Silicon SATCOM Rx Quad Core IC
AWMF-0132
K-Band Silicon SATCOM Rx Quad Core IC AWMF-0132
The AWMF-0132 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. The device provides 29 dB of gain with a noise figure of 2.0 dB. Additional features include gain compensation over temperature and temperature reporting. The chip features ESD protection on all pins, operates from a +1.2V supply, and is packaged in a 4.4 x 3.6 mm WLCSP (Wafer Level Chip Scale Package) for easy installation in planar phased array antennas. 17.7-20.2 GHz operation Supports 4 dual pol radiating elements Flexible polarization (RHCP, LHCP, linear) 6 bit phase control/5 bit gain control Gain compensation over temperature Temperature reporting

The AWMF-0132 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. The device provides 29 dB of gain with a noise figure of 2.0 dB. Additional features include gain compensation over temperature and temperature reporting. The chip features ESD protection on all pins, operates from a +1.2V supply, and is packaged in a 4.4 x 3.6 mm WLCSP (Wafer Level Chip Scale Package) for easy installation in planar phased array antennas.

  • 17.7-20.2 GHz operation
  • Supports 4 dual pol radiating elements
  • Flexible polarization (RHCP, LHCP, linear)
  • 6 bit phase control/5 bit gain control
  • Gain compensation over temperature
  • Temperature reporting
Supplier's Site

Technical Specifications

  Anokiwave
Product Category IP Cores
Product Number AWMF-0132
Product Name K-Band Silicon SATCOM Rx Quad Core IC
Technology ASIC
Unlock Full Specs
to access all available technical data