The AWMF-0117 is a highly integrated silicon core chip for active steerable antenna arrays intended for SATCOM, RADAR and TDD/FDD applications. The device has switchable outputs and can support half-duplex operation. It features +20 dB transmit channel gain with +12 dBm P1dB output power, +28 dB receive channel gain, with 3 dB noise figure. 6-bit amplitude and 6-bit phase controls are included with low RMS amplitude and phase errors.
| Anokiwave | |
|---|---|
| Product Category | IP Cores |
| Product Number | AWMF-0117 |
| Product Name | Ku-Band Silicon Intelligent Gain Block |
| Technology | ASIC |