Anokiwave Ku-Band Silicon Intelligent Gain Block™ AWMF-0117

Description
The AWMF-0117 is a highly integrated silicon core chip for active steerable antenna arrays intended for SATCOM, RADAR and TDD/FDD applications. The device has switchable outputs and can support half-duplex operation. It features +20 dB transmit channel gain with +12 dBm P1dB output power, +28 dB receive channel gain, with 3 dB noise figure. 6-bit amplitude and 6-bit phase controls are included with low RMS amplitude and phase errors.
Description
The AWMF-0117 is a highly integrated silicon core chip for active steerable antenna arrays intended for SATCOM, RADAR and TDD/FDD applications. The device has switchable outputs and can support half-duplex operation. It features +20 dB transmit channel gain with +12 dBm P1dB output power, +28 dB receive channel gain, with 3 dB noise figure. 6-bit amplitude and 6-bit phase controls are included with low RMS amplitude and phase errors.

Suppliers

Company
Product
Description
Supplier Links
Ku-Band Silicon Intelligent Gain Block™ - AWMF-0117 - Anokiwave
San Diego, CA, United States
Ku-Band Silicon Intelligent Gain Block™
AWMF-0117
Ku-Band Silicon Intelligent Gain Block™ AWMF-0117
The AWMF-0117 is a highly integrated silicon core chip for active steerable antenna arrays intended for SATCOM, RADAR and TDD/FDD applications. The device has switchable outputs and can support half-duplex operation. It features +20 dB transmit channel gain with +12 dBm P1dB output power, +28 dB receive channel gain, with 3 dB noise figure. 6-bit amplitude and 6-bit phase controls are included with low RMS amplitude and phase errors.

The AWMF-0117 is a highly integrated silicon core chip for active steerable antenna arrays intended for SATCOM, RADAR and TDD/FDD applications. The device has switchable outputs and can support half-duplex operation. It features +20 dB transmit channel gain with +12 dBm P1dB output power, +28 dB receive channel gain, with 3 dB noise figure. 6-bit amplitude and 6-bit phase controls are included with low RMS amplitude and phase errors.

Supplier's Site

Technical Specifications

  Anokiwave
Product Category RF Switches
Product Number AWMF-0117
Product Name Ku-Band Silicon Intelligent Gain Block™
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
RF Coaxial Switches - NMS6STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T(Terminated)
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details