The AWMF-0116 is a highly integrated silicon core IC for active steerable antenna arrays intended for SATCOM, RADAR and TDD/FDD applications. The device has switchable outputs and can support half-duplex operation. It features 24 dB transmit gain with 12 dBm adjustable P1dB output power, 28 dB receive gain, with 5 dB noise figure. 6-bit amplitude and 6-bit phase controls are included with low RMS amplitude and phase errors.
| Anokiwave | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | AWMF-0116 |
| Product Name | Ka-Band Silicon Intelligent Gain Block |
| Device Type | Intelligent Gain Block IC w/ SW |