The 190945 is a Mini-BNC straight plug connector designed for 75 Ohm coaxial cables, with a frequency range of 0 to 3 GHz and a 300 VRMS voltage rating. It features a brass body and center contact, a beryllium copper outer contact, and a TFE fluorocarbon dielectric. The connector weighs 9.8 grams and complies with RoHS standards, featuring a nickel finish on the body and ferrule and a gold finish on the center contact. It is intended for crimp termination using specified M22520/1-01 and M22520/5-01 tooling with recommended positioner PIC #110656.
PIC Wire & Cable has an extensive line of high quality connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors. PIC also offers complete certified cable assemblies built to your requirements.
For over 40 years, PIC Wire & Cable has been a global provider of electronic cables, cable connectors, and cable assemblies for demanding military, corporate and commercial applications that include airplanes, helicopters, ground vehicles, rail transport and marine vessels. PIC cables, connectors and cable assemblies are widely specified for use in major aerospace and military systems throughout the world
| PIC Wire & Cable | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 190945 |
| Product Name | 75 OHM Connectors BNC Mini Straight Plug |
| Connector Type | BNC |