Andon Electronics Corporation Optical Analyzer AQ6310B

Description
The AQ6310B is a Optical Analyzer from Ando. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Wavelength Range: 400 to 1750 nm Wavelength Accuracy: ±1 nm (5° to 40°C); ±0.5 nm (25°C) Linearity: ±1 dB / 60 dB; ± 0.5 dB / 20 dB; ±0.2 dB / 10 dB Resolution: 0.1 to 10 nm (600-1750 nm); 0.1 to 5 nm (400-600nm) Measurement Level Range: -70 to +10 dBm/resolution (600-1600nm); -60 to +10 dBm/resolution (400-1750 nm) Level scale: 0.5 to 10dB/div and Linear Sweep Time: 1 sec or less (span 100nm or less); 2 sec or less (span 500nm or less)
Description
The AQ6310B is a Optical Analyzer from Ando. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Wavelength Range: 400 to 1750 nm Wavelength Accuracy: ±1 nm (5° to 40°C); ±0.5 nm (25°C) Linearity: ±1 dB / 60 dB; ± 0.5 dB / 20 dB; ±0.2 dB / 10 dB Resolution: 0.1 to 10 nm (600-1750 nm); 0.1 to 5 nm (400-600nm) Measurement Level Range: -70 to +10 dBm/resolution (600-1600nm); -60 to +10 dBm/resolution (400-1750 nm) Level scale: 0.5 to 10dB/div and Linear Sweep Time: 1 sec or less (span 100nm or less); 2 sec or less (span 500nm or less)

Suppliers

Company
Product
Description
Supplier Links
Optical Analyzer - AQ6310B - ValueTronics International, Inc.
Elgin, IL, USA
Optical Analyzer
AQ6310B
Optical Analyzer AQ6310B
The AQ6310B is a Optical Analyzer from Ando. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Wavelength Range: 400 to 1750 nm Wavelength Accuracy: ±1 nm (5° to 40°C); ±0.5 nm (25°C) Linearity: ±1 dB / 60 dB; ± 0.5 dB / 20 dB; ±0.2 dB / 10 dB Resolution: 0.1 to 10 nm (600-1750 nm); 0.1 to 5 nm (400-600nm) Measurement Level Range: -70 to +10 dBm/resolution (600-1600nm); -60 to +10 dBm/resolution (400-1750 nm) Level scale: 0.5 to 10dB/div and Linear Sweep Time: 1 sec or less (span 100nm or less); 2 sec or less (span 500nm or less)

The AQ6310B is a Optical Analyzer from Ando. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale.

Additional Features:

  • Wavelength Range: 400 to 1750 nm
  • Wavelength Accuracy: ±1 nm (5° to 40°C); ±0.5 nm (25°C)
  • Linearity: ±1 dB / 60 dB; ± 0.5 dB / 20 dB; ±0.2 dB / 10 dB
  • Resolution: 0.1 to 10 nm (600-1750 nm); 0.1 to 5 nm (400-600nm)
  • Measurement Level Range: -70 to +10 dBm/resolution (600-1600nm); -60 to +10 dBm/resolution (400-1750 nm)
  • Level scale: 0.5 to 10dB/div and Linear
  • Sweep Time: 1 sec or less (span 100nm or less); 2 sec or less (span 500nm or less)
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number AQ6310B
Product Name Optical Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3015T+ 1.5GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3015T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 1.36E7 kHz
View Details