Andax Industries Andax Industries 25" Dia x 56" H Xtra HD Transformer Sac XHD-055 ES

Description
Andax 25 x 56-inch Xtra HD Transformer Sac. Our Pole-Mount electric transformer bag was invented for transformer oil containment. This secondary containment in a rugged device provides transformer spill containment without mess till you reach the repair shop. Try the Andax Xtra HD Transformer Sac for your fleet today.
Description
Andax 25 x 56-inch Xtra HD Transformer Sac. Our Pole-Mount electric transformer bag was invented for transformer oil containment. This secondary containment in a rugged device provides transformer spill containment without mess till you reach the repair shop. Try the Andax Xtra HD Transformer Sac for your fleet today.

Suppliers

Company
Product
Description
Supplier Links
Andax Industries 25
Saint Marys, KS, United States
Andax Industries 25" Dia x 56" H Xtra HD Transformer Sac
XHD-055 ES
Andax Industries 25" Dia x 56" H Xtra HD Transformer Sac XHD-055 ES
Andax 25 x 56-inch Xtra HD Transformer Sac. Our Pole-Mount electric transformer bag was invented for transformer oil containment. This secondary containment in a rugged device provides transformer spill containment without mess till you reach the repair shop. Try the Andax Xtra HD Transformer Sac for your fleet today.

Andax 25 x 56-inch Xtra HD Transformer Sac. Our Pole-Mount electric transformer bag was invented for transformer oil containment. This secondary containment in a rugged device provides transformer spill containment without mess till you reach the repair shop. Try the Andax Xtra HD Transformer Sac for your fleet today.

Supplier's Site

Technical Specifications

  Andax Industries
Product Category Industrial Containers
Product Number XHD-055 ES
Product Name Andax Industries 25" Dia x 56" H Xtra HD Transformer Sac
Container Type Secondary Containment; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Instrument Cases - 1951536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Length 3.15 inch (80 mm)
Width 0.6299 inch (16 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details