Andax Industries Transformer Containment Bag - 20-50 kVA TCB-2434-OB

Description
The Transformer Containment Bag™ (TCB) kVA 20-50, manufactured by Andax Industries, provides for both complete access to the transformers manufacturer’s lifting lugs and complete containment for the transformer, ensuring OSHA Compliance while lifting, moving and storing transformers and DOT Compliance while transporting. The TCB’s ease of use provides line crews with access to the transformer, while contained, so crew members can perform maintenance such as removing oil, testing procedures and documentation. The transformer can then be encapsulated for storage by lifting the attached, clear, flexible duffle, up over the transformer. Once secured, it is a 100% weatherproof outdoor storage solution. Should the transformer need to be moved or sorted while being stored, line crews have complete access to the manufacturer's lifting lugs through the integrated lower access ports. This product is available exclusively through Andax Authorized Distributors. Call 800-999-1358 (US) or 785-437-0604 to find a distributor near you! Features Allows for 100% OSHA Compliant Lifting Allows for 100% DOT Compliant Transportation Primary and Secondary Reinforced Access Lug Openings Durable Construction Contains Leaking Transformers Complete Outdoor Weatherproof Storage System Made in the USA US Patent 10,266,307 Please visit https://www.transfor mercontainmentbag.co m/ for specifications.
Description
The Transformer Containment Bag™ (TCB) kVA 20-50, manufactured by Andax Industries, provides for both complete access to the transformers manufacturer’s lifting lugs and complete containment for the transformer, ensuring OSHA Compliance while lifting, moving and storing transformers and DOT Compliance while transporting. The TCB’s ease of use provides line crews with access to the transformer, while contained, so crew members can perform maintenance such as removing oil, testing procedures and documentation. The transformer can then be encapsulated for storage by lifting the attached, clear, flexible duffle, up over the transformer. Once secured, it is a 100% weatherproof outdoor storage solution. Should the transformer need to be moved or sorted while being stored, line crews have complete access to the manufacturer's lifting lugs through the integrated lower access ports. This product is available exclusively through Andax Authorized Distributors. Call 800-999-1358 (US) or 785-437-0604 to find a distributor near you! Features Allows for 100% OSHA Compliant Lifting Allows for 100% DOT Compliant Transportation Primary and Secondary Reinforced Access Lug Openings Durable Construction Contains Leaking Transformers Complete Outdoor Weatherproof Storage System Made in the USA US Patent 10,266,307 Please visit https://www.transfor mercontainmentbag.co m/ for specifications.

Suppliers

Company
Product
Description
Supplier Links
Transformer Containment Bag - 20-50 kVA - TCB-2434-OB - Andax Industries
Saint Marys, KS, United States
Transformer Containment Bag - 20-50 kVA
TCB-2434-OB
Transformer Containment Bag - 20-50 kVA TCB-2434-OB
The Transformer Containment Bag™ (TCB) kVA 20-50, manufactured by Andax Industries, provides for both complete access to the transformers manufacturer’s lifting lugs and complete containment for the transformer, ensuring OSHA Compliance while lifting, moving and storing transformers and DOT Compliance while transporting. The TCB’s ease of use provides line crews with access to the transformer, while contained, so crew members can perform maintenance such as removing oil, testing procedures and documentation. The transformer can then be encapsulated for storage by lifting the attached, clear, flexible duffle, up over the transformer. Once secured, it is a 100% weatherproof outdoor storage solution. Should the transformer need to be moved or sorted while being stored, line crews have complete access to the manufacturer's lifting lugs through the integrated lower access ports. This product is available exclusively through Andax Authorized Distributors. Call 800-999-1358 (US) or 785-437-0604 to find a distributor near you! Features Allows for 100% OSHA Compliant Lifting Allows for 100% DOT Compliant Transportation Primary and Secondary Reinforced Access Lug Openings Durable Construction Contains Leaking Transformers Complete Outdoor Weatherproof Storage System Made in the USA US Patent 10,266,307 Please visit https://www.transfor mercontainmentbag.co m/ for specifications.

The Transformer Containment Bag™ (TCB) kVA 20-50, manufactured by Andax Industries, provides for both complete access to the transformers manufacturer’s lifting lugs and complete containment for the transformer, ensuring OSHA Compliance while lifting, moving and storing transformers and DOT Compliance while transporting. The TCB’s ease of use provides line crews with access to the transformer, while contained, so crew members can perform maintenance such as removing oil, testing procedures and documentation. The transformer can then be encapsulated for storage by lifting the attached, clear, flexible duffle, up over the transformer. Once secured, it is a 100% weatherproof outdoor storage solution. Should the transformer need to be moved or sorted while being stored, line crews have complete access to the manufacturer's lifting lugs through the integrated lower access ports.

This product is available exclusively through Andax Authorized Distributors. Call 800-999-1358 (US) or 785-437-0604 to find a distributor near you!

Features

  • Allows for 100% OSHA Compliant Lifting
  • Allows for 100% DOT Compliant Transportation
  • Primary and Secondary Reinforced Access Lug Openings
  • Durable Construction
  • Contains Leaking Transformers
  • Complete Outdoor Weatherproof Storage System
  • Made in the USA
  • US Patent 10,266,307

Please visit https://www.transformercontainmentbag.com/ for specifications.

Supplier's Site

Technical Specifications

  Andax Industries
Product Category Industrial Containers
Product Number TCB-2434-OB
Product Name Transformer Containment Bag - 20-50 kVA
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Transit Cases - 1366432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 2.95 inch (75 mm)
Width 12.83 inch (326 mm)
View Details
Cylinder-Paks - 2-1/2 (65MM) CYLINDER PAK - CP65 - MOCAP LLC
Specs
Container Type Tubes
Application Packaging
Length 3.74 inch (95 mm)
View Details