Andax Industries Streamlight ProTac 2L-X STL-88063

Description
Streamlight ProTac 2L-X. The Streamlight ProTac 2L-X features 500 lumens in a 6800-candela ProTac flashlight beam & provides you with dual fuel ability, This Streamlight tactical flashlight is powered by 2 CR123A Lithium batteries or 18650 Li Ion rechargeable batteries. Get a 2L-X Streamlight ProTac LED for your shift.
Description
Streamlight ProTac 2L-X. The Streamlight ProTac 2L-X features 500 lumens in a 6800-candela ProTac flashlight beam & provides you with dual fuel ability, This Streamlight tactical flashlight is powered by 2 CR123A Lithium batteries or 18650 Li Ion rechargeable batteries. Get a 2L-X Streamlight ProTac LED for your shift.

Suppliers

Company
Product
Description
Supplier Links
Streamlight ProTac 2L-X - STL-88063 - Andax Industries
Saint Marys, KS, United States
Streamlight ProTac 2L-X
STL-88063
Streamlight ProTac 2L-X STL-88063
Streamlight ProTac 2L-X. The Streamlight ProTac 2L-X features 500 lumens in a 6800-candela ProTac flashlight beam & provides you with dual fuel ability, This Streamlight tactical flashlight is powered by 2 CR123A Lithium batteries or 18650 Li Ion rechargeable batteries. Get a 2L-X Streamlight ProTac LED for your shift.

Streamlight ProTac 2L-X. The Streamlight ProTac 2L-X features 500 lumens in a 6800-candela ProTac flashlight beam & provides you with dual fuel ability, This Streamlight tactical flashlight is powered by 2 CR123A Lithium batteries or 18650 Li Ion rechargeable batteries. Get a 2L-X Streamlight ProTac LED for your shift.

Supplier's Site

Technical Specifications

  Andax Industries
Product Category Flashlights
Product Number STL-88063
Product Name Streamlight ProTac 2L-X
Power Source Lithium; Re-Chargeable
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 559863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Pelican 2490 Recoil LEDâ„¢ with Traffic Wand - PEL-2490-000-180 - Andax Industries
Specs
Flashlight Type LED Flashlight
Battery Size AA
Lumen 64 lm (5.1 cp)
View Details
20V MAX* Lithium Ion LED Work Light - DCL040 - DEWALT Industrial Tool Co.
Specs
Power Source Battery
Lamp Type LED
View Details