Andax Industries Streamlight ProTac 1L STL-88030

Description
Streamlight ProTac 1L. Our ProTac 1L is easy to carry & adaptable to any project. With only 1 CR123A lithium battery, this ProTac flashlight provides a 5100-candela beam throws light over 400 feet. A ProTac 1L Flashlight is under 4 inches long & weighs 2 ounces. Get a Streamlight 88030 ProTac & see it in action.
Description
Streamlight ProTac 1L. Our ProTac 1L is easy to carry & adaptable to any project. With only 1 CR123A lithium battery, this ProTac flashlight provides a 5100-candela beam throws light over 400 feet. A ProTac 1L Flashlight is under 4 inches long & weighs 2 ounces. Get a Streamlight 88030 ProTac & see it in action.

Suppliers

Company
Product
Description
Supplier Links
Streamlight ProTac 1L - STL-88030 - Andax Industries
Saint Marys, KS, United States
Streamlight ProTac 1L
STL-88030
Streamlight ProTac 1L STL-88030
Streamlight ProTac 1L. Our ProTac 1L is easy to carry & adaptable to any project. With only 1 CR123A lithium battery, this ProTac flashlight provides a 5100-candela beam throws light over 400 feet. A ProTac 1L Flashlight is under 4 inches long & weighs 2 ounces. Get a Streamlight 88030 ProTac & see it in action.

Streamlight ProTac 1L. Our ProTac 1L is easy to carry & adaptable to any project. With only 1 CR123A lithium battery, this ProTac flashlight provides a 5100-candela beam throws light over 400 feet. A ProTac 1L Flashlight is under 4 inches long & weighs 2 ounces. Get a Streamlight 88030 ProTac & see it in action.

Supplier's Site

Technical Specifications

  Andax Industries
Product Category Flashlights
Product Number STL-88030
Product Name Streamlight ProTac 1L
Power Source Lithium
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 1268974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AAA; Aaa
View Details
Pelican 1910 LED Flashlight - Black - Gen 3 - PEL-019100-0001-110 - Andax Industries
Specs
Flashlight Type LED Flashlight
Battery Size AA; AAA
Lumen 106 lm (8.44 cp)
View Details
 - SWERVE - Princeton Tec
Princeton Tec
Specs
Power Source Alkaline
Battery Size AAA
Number of Batteries 2
View Details