Andax Industries Andax Industries Clor-N-Oil Kit - 500 ppm OSK-CL-500

Description
Andax Clor-N-Oil Kit - 500 ppm. The Andax transformer oil testing kit is a PCB oil analysis kit made to be used on the job. This oil sample kit is a precise test of transformer oil for the existence of PCBs. With the oil sample test kit you can finish a test in 5 minutes. Try the Clor-N-Oil Kit from Andax & be safe.
Description
Andax Clor-N-Oil Kit - 500 ppm. The Andax transformer oil testing kit is a PCB oil analysis kit made to be used on the job. This oil sample kit is a precise test of transformer oil for the existence of PCBs. With the oil sample test kit you can finish a test in 5 minutes. Try the Clor-N-Oil Kit from Andax & be safe.

Suppliers

Company
Product
Description
Supplier Links
Andax Industries Clor-N-Oil Kit - 500 ppm - OSK-CL-500 - Andax Industries
Saint Marys, KS, United States
Andax Industries Clor-N-Oil Kit - 500 ppm
OSK-CL-500
Andax Industries Clor-N-Oil Kit - 500 ppm OSK-CL-500
Andax Clor-N-Oil Kit - 500 ppm. The Andax transformer oil testing kit is a PCB oil analysis kit made to be used on the job. This oil sample kit is a precise test of transformer oil for the existence of PCBs. With the oil sample test kit you can finish a test in 5 minutes. Try the Clor-N-Oil Kit from Andax & be safe.

Andax Clor-N-Oil Kit - 500 ppm. The Andax transformer oil testing kit is a PCB oil analysis kit made to be used on the job. This oil sample kit is a precise test of transformer oil for the existence of PCBs. With the oil sample test kit you can finish a test in 5 minutes. Try the Clor-N-Oil Kit from Andax & be safe.

Supplier's Site

Technical Specifications

  Andax Industries
Product Category Industrial Containers
Product Number OSK-CL-500
Product Name Andax Industries Clor-N-Oil Kit - 500 ppm
Container Type Secondary Containment; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details