Andantex USA, Inc. Current Regulated Power Supply PowerBlock4

Description
Power Block is a closed loop controlled current Power Supply included in a very compact enclosure with integrated DIN rail fixing system. Current regulation based on microcontroller technology, offering accurate current output control, high level of protection against transients (short circuits & circuits opening), and very easy setting-up. Features Remote control via potentiometer or analog voltage 0 to 10 V. Freewheel and Blocking modes managed from external contacts or analog voltages. Selected modes status shown by front face Leds. Real time current equivalent voltage output available. Plug-in connectors CE-CEM compatible
Datasheet
Description
Power Block is a closed loop controlled current Power Supply included in a very compact enclosure with integrated DIN rail fixing system. Current regulation based on microcontroller technology, offering accurate current output control, high level of protection against transients (short circuits & circuits opening), and very easy setting-up. Features Remote control via potentiometer or analog voltage 0 to 10 V. Freewheel and Blocking modes managed from external contacts or analog voltages. Selected modes status shown by front face Leds. Real time current equivalent voltage output available. Plug-in connectors CE-CEM compatible
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Regulated Power Supply - PowerBlock4 - Andantex USA, Inc.
Wanamassa, NJ, United States
Current Regulated Power Supply
PowerBlock4
Current Regulated Power Supply PowerBlock4
Power Block is a closed loop controlled current Power Supply included in a very compact enclosure with integrated DIN rail fixing system. Current regulation based on microcontroller technology, offering accurate current output control, high level of protection against transients (short circuits & circuits opening), and very easy setting-up. Features Remote control via potentiometer or analog voltage 0 to 10 V. Freewheel and Blocking modes managed from external contacts or analog voltages. Selected modes status shown by front face Leds. Real time current equivalent voltage output available. Plug-in connectors CE-CEM compatible

Power Block is a closed loop controlled current Power Supply included in a very compact enclosure with integrated DIN rail fixing system. Current regulation based on microcontroller technology, offering accurate current output control, high level of protection against transients (short circuits & circuits opening), and very easy setting-up.

Features

  • Remote control via potentiometer or analog voltage 0 to 10 V.
  • Freewheel and Blocking modes managed from external contacts or analog voltages.
  • Selected modes status shown by front face Leds.
  • Real time current equivalent voltage output available.
  • Plug-in connectors
  • CE-CEM compatible
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Power Supplies
Product Number PowerBlock4
Product Name Current Regulated Power Supply
Type Current Source
Applications Instrumentation
Operating Temperature 10 to 40 C (50 to 104 F)
AC Output Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI18-5-V-P5-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details