Andantex USA, Inc. Current Regulated Power Supply PowerBlock04

Description
Power Block is a closed loop controlled current Power Supply included in a very compact enclosure with integrated DIN rail fixing system. Current regulation based on microcontroller technology, offering accurate current output control, high level of protection against transients (short circuits & circuits opening), and very easy setting-up. Features Remote control via potentiometer or analog voltage 0 to 10 V. Freewheel and Blocking modes managed from external contacts or analog voltages. Selected modes status shown by front face Leds. Real time current equivalent voltage output available. Plug-in connectors CE-CEM compatible
Datasheet
Description
Power Block is a closed loop controlled current Power Supply included in a very compact enclosure with integrated DIN rail fixing system. Current regulation based on microcontroller technology, offering accurate current output control, high level of protection against transients (short circuits & circuits opening), and very easy setting-up. Features Remote control via potentiometer or analog voltage 0 to 10 V. Freewheel and Blocking modes managed from external contacts or analog voltages. Selected modes status shown by front face Leds. Real time current equivalent voltage output available. Plug-in connectors CE-CEM compatible
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Regulated Power Supply - PowerBlock04 - Andantex USA, Inc.
Wanamassa, NJ, United States
Current Regulated Power Supply
PowerBlock04
Current Regulated Power Supply PowerBlock04
Power Block is a closed loop controlled current Power Supply included in a very compact enclosure with integrated DIN rail fixing system. Current regulation based on microcontroller technology, offering accurate current output control, high level of protection against transients (short circuits & circuits opening), and very easy setting-up. Features Remote control via potentiometer or analog voltage 0 to 10 V. Freewheel and Blocking modes managed from external contacts or analog voltages. Selected modes status shown by front face Leds. Real time current equivalent voltage output available. Plug-in connectors CE-CEM compatible

Power Block is a closed loop controlled current Power Supply included in a very compact enclosure with integrated DIN rail fixing system. Current regulation based on microcontroller technology, offering accurate current output control, high level of protection against transients (short circuits & circuits opening), and very easy setting-up.

Features

  • Remote control via potentiometer or analog voltage 0 to 10 V.
  • Freewheel and Blocking modes managed from external contacts or analog voltages.
  • Selected modes status shown by front face Leds.
  • Real time current equivalent voltage output available.
  • Plug-in connectors
  • CE-CEM compatible
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Power Supplies
Product Number PowerBlock04
Product Name Current Regulated Power Supply
Type Current Source
Applications Instrumentation
Operating Temperature 10 to 40 C (50 to 104 F)
AC Output Current 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details
AC/DC Adapters - 1217156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type c
View Details