Andantex USA, Inc. Magnetic Particle Torque Limiter LC 100

Description
Overview Magnetic Particle Torque Limiter The design is based on a magnetic field created by a permanent magnet. The variation of the torque leads to the position of an external ring, acting as a variable magnetic field short circuit. Adjustable slipping torque, independent of the slipping speed Output shaft design Features Weight: 4.50 kg Power: 75.00 W LC 50 Min. slipping torque: 2.00 Nm Max. slipping torque: 6.00 Nm LC 100 Min. slipping torque: 4.00 Nm Max. slipping torque: 12.00 Nm
Datasheet
Description
Overview Magnetic Particle Torque Limiter The design is based on a magnetic field created by a permanent magnet. The variation of the torque leads to the position of an external ring, acting as a variable magnetic field short circuit. Adjustable slipping torque, independent of the slipping speed Output shaft design Features Weight: 4.50 kg Power: 75.00 W LC 50 Min. slipping torque: 2.00 Nm Max. slipping torque: 6.00 Nm LC 100 Min. slipping torque: 4.00 Nm Max. slipping torque: 12.00 Nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Particle Torque Limiter - LC 100 - Andantex USA, Inc.
Wanamassa, NJ, United States
Magnetic Particle Torque Limiter
LC 100
Magnetic Particle Torque Limiter LC 100
Overview Magnetic Particle Torque Limiter The design is based on a magnetic field created by a permanent magnet. The variation of the torque leads to the position of an external ring, acting as a variable magnetic field short circuit. Adjustable slipping torque, independent of the slipping speed Output shaft design Features Weight: 4.50 kg Power: 75.00 W LC 50 Min. slipping torque: 2.00 Nm Max. slipping torque: 6.00 Nm LC 100 Min. slipping torque: 4.00 Nm Max. slipping torque: 12.00 Nm

Overview

  • Magnetic Particle Torque Limiter
  • The design is based on a magnetic field created by a permanent magnet.
  • The variation of the torque leads to the position of an external ring, acting as a variable magnetic field short circuit.
  • Adjustable slipping torque, independent of the slipping speed
  • Output shaft design

Features

Weight:4.50 kg
Power:75.00 W

LC 50

Min. slipping torque:2.00 Nm
Max. slipping torque:6.00 Nm

LC 100

Min. slipping torque:4.00 Nm
Max. slipping torque:12.00 Nm
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Torque Limiters and Slip Clutches
Product Number LC 100
Product Name Magnetic Particle Torque Limiter
Device Slip clutch / Disengagement Torque Limiter
Shaft In-line
Mounting Shaft
Diameter 4.33 inch (110 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque 0.1 to 0.7 Ft-lbs (0.1695 to 0.9605 N-m)
Power 0.0060 HP
View Details
Torque Limiter - RTL127-1 RTL127-2/RTL178-1 RTL178-2 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Device Slip clutch / Disengagement Torque Limiter
Shaft In-line
Diameter 1.97 to 7.01 inch (50 to 178 mm)
View Details