Andantex USA, Inc. Magnetic Particle Torque Limiter LC 10

Description
Overview Magnetic Particle Torque Limiter The design is based on a magnetic field created by a permanent magnet. The variation of the torque leads to the position of an external ring, acting as a variable magnetic field short circuit. Adjustable slipping torque, independent of the slipping speed Output shaft design Features Weight: 0.70 kg Power: 25.00 W LC 10 Min. slipping torque: 0.30 Nm Max. slipping torque: 1.00 Nm LC 20 Min. slipping torque: 0.60 Nm Max. slipping torque: 2.00 Nm
Datasheet
Description
Overview Magnetic Particle Torque Limiter The design is based on a magnetic field created by a permanent magnet. The variation of the torque leads to the position of an external ring, acting as a variable magnetic field short circuit. Adjustable slipping torque, independent of the slipping speed Output shaft design Features Weight: 0.70 kg Power: 25.00 W LC 10 Min. slipping torque: 0.30 Nm Max. slipping torque: 1.00 Nm LC 20 Min. slipping torque: 0.60 Nm Max. slipping torque: 2.00 Nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Particle Torque Limiter - LC 10 - Andantex USA, Inc.
Wanamassa, NJ, United States
Magnetic Particle Torque Limiter
LC 10
Magnetic Particle Torque Limiter LC 10
Overview Magnetic Particle Torque Limiter The design is based on a magnetic field created by a permanent magnet. The variation of the torque leads to the position of an external ring, acting as a variable magnetic field short circuit. Adjustable slipping torque, independent of the slipping speed Output shaft design Features Weight: 0.70 kg Power: 25.00 W LC 10 Min. slipping torque: 0.30 Nm Max. slipping torque: 1.00 Nm LC 20 Min. slipping torque: 0.60 Nm Max. slipping torque: 2.00 Nm

Overview

  • Magnetic Particle Torque Limiter
  • The design is based on a magnetic field created by a permanent magnet.
  • The variation of the torque leads to the position of an external ring, acting as a variable magnetic field short circuit.
  • Adjustable slipping torque, independent of the slipping speed
  • Output shaft design

Features

Weight:0.70 kg
Power:25.00 W

LC 10

Min. slipping torque:0.30 Nm
Max. slipping torque:1.00 Nm

LC 20

Min. slipping torque:0.60 Nm
Max. slipping torque:2.00 Nm
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Torque Limiters and Slip Clutches
Product Number LC 10
Product Name Magnetic Particle Torque Limiter
Device Slip clutch / Disengagement Torque Limiter
Shaft In-line
Mounting Shaft
Diameter 2.44 inch (62 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Device Slip clutch / Disengagement Torque Limiter
Diameter 1.25 inch (31.75 mm)
Length 1.43 inch (36.32 mm)
View Details
Overrunning Clutch -  - Lowell Corporation
Lowell Corporation
Specs
Device Overrunning
Torque 5.0 to 500.0 Ft-lbs (6.78 to 678 N-m)
Rotary Speed 600 to 1800 rpm
View Details