Andantex USA, Inc. Electro Magnetic Particle Brake FVRAT2002

Description
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series 5 different versions (power dissipation) available Features Rated torque: 200 Nm Rated current: 1.55 A Residual torque: 2.00 Nm Coil resistance: 12.00 Ohms Power FAT 2002: 400 W FRAT 2002: 700 W FVAT 2002: 1800 W FVRAT 2002: 2000 W FRATO 2002: 2100 W
Datasheet
Description
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series 5 different versions (power dissipation) available Features Rated torque: 200 Nm Rated current: 1.55 A Residual torque: 2.00 Nm Coil resistance: 12.00 Ohms Power FAT 2002: 400 W FRAT 2002: 700 W FVAT 2002: 1800 W FVRAT 2002: 2000 W FRATO 2002: 2100 W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electro Magnetic Particle Brake - FVRAT2002 - Andantex USA, Inc.
Wanamassa, NJ, United States
Electro Magnetic Particle Brake
FVRAT2002
Electro Magnetic Particle Brake FVRAT2002
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series 5 different versions (power dissipation) available Features Rated torque: 200 Nm Rated current: 1.55 A Residual torque: 2.00 Nm Coil resistance: 12.00 Ohms Power FAT 2002: 400 W FRAT 2002: 700 W FVAT 2002: 1800 W FVRAT 2002: 2000 W FRATO 2002: 2100 W

Overview

  • ElectroMagnetic Particle Brake
  • Torque proportional to the electric current, independent of the slipping speed
  • Through shaft design
  • Tension Control series
  • 5 different versions (power dissipation) available

Features

Rated torque:200 Nm
Rated current:1.55 A
Residual torque:2.00 Nm
Coil resistance:12.00 Ohms

Power

FAT 2002:400 W
FRAT 2002:700 W
FVAT 2002:1800 W
FVRAT 2002:2000 W
FRATO 2002:2100 W
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Electric Brakes
Product Number FVRAT2002
Product Name Electro Magnetic Particle Brake
Torque 147 Ft-lbs (200 N-m)
Power 2.68 HP
Speed 40 to 2000 rpm
Engagement Magnetic Particle
Configuration Disc
Unlock Full Specs
to access all available technical data

Similar Products

Brakes: Series MBZ - Brakes Series MBZ Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details
Electromagnetic Clutches And Brakes - REB_A_03 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Speed 2000 to 8000 rpm
Voltage 24 volts
Engagement Friction
View Details
Non Electric Magnetic Clutch Coupling with a Torque Range of .06 - 1.25in.lb - S90MCC-MTL25001 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.0050 to 0.1042 Ft-lbs (0.0068 to 0.1412 N-m)
Magnetic Type Permanent Magnet
Bore Diameter 0.2500 inch (6.35 mm)
View Details