Andantex USA, Inc. Electro Magnetic Particle Brake FVRAT 650

Description
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series 5 different versions (power dissipation) available Features Rated torque: 65.00 Nm Rated current: 1.00 A Residual torque: 0.63 Nm Coil resistance: 20 Ohms Power FAT 650: 150 W FRAT 650: 350 W FVAT 650: 700 W FVRAT 650: 1800 W FRATO 650: 1000 W
Datasheet
Description
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series 5 different versions (power dissipation) available Features Rated torque: 65.00 Nm Rated current: 1.00 A Residual torque: 0.63 Nm Coil resistance: 20 Ohms Power FAT 650: 150 W FRAT 650: 350 W FVAT 650: 700 W FVRAT 650: 1800 W FRATO 650: 1000 W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electro Magnetic Particle Brake - FVRAT 650 - Andantex USA, Inc.
Wanamassa, NJ, United States
Electro Magnetic Particle Brake
FVRAT 650
Electro Magnetic Particle Brake FVRAT 650
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series 5 different versions (power dissipation) available Features Rated torque: 65.00 Nm Rated current: 1.00 A Residual torque: 0.63 Nm Coil resistance: 20 Ohms Power FAT 650: 150 W FRAT 650: 350 W FVAT 650: 700 W FVRAT 650: 1800 W FRATO 650: 1000 W

Overview

  • ElectroMagnetic Particle Brake
  • Torque proportional to the electric current, independent of the slipping speed
  • Through shaft design
  • Tension Control series
  • 5 different versions (power dissipation) available

Features

Rated torque:65.00 Nm
Rated current:1.00 A
Residual torque:0.63 Nm
Coil resistance:20 Ohms

Power

FAT 650:150 W
FRAT 650:350 W
FVAT 650:700 W
FVRAT 650:1800 W
FRATO 650:1000 W
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Electric Brakes
Product Number FVRAT 650
Product Name Electro Magnetic Particle Brake
Torque 47.94 Ft-lbs (65 N-m)
Power 1.74 HP
Speed 40 to 3000 rpm
Engagement Magnetic Particle
Configuration Disc
Unlock Full Specs
to access all available technical data

Similar Products

B60-HEID Replacement Magnetic Particle Brake - B60-HEID - Placid Industries
Specs
Voltage 12 volts
Diameter 4.50 inch (114 mm)
View Details
SNB Electromagnetic Spring-Applied Brake -  - jbj Techniques Limited
Specs
Torque 0.7000 to 74 Ft-lbs (0.9492 to 100 N-m)
Speed 2500 to 5000 rpm
Voltage 24 to 90 volts
View Details
Brakes: Series PMB32 - Brakes Series PMB32 Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details