Andantex USA, Inc. Electro Magnetic Particle Brake FVRAT 120

Description
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series 4 different versions (power dissipation) available Features Rated torque: 12.00 Nm Rated current: 0.55 A Residual torque: 0.14 Nm Coil resistance: 23 Ohms Power FAT 120: 75 W FRAT 120: 150 W FVRAT: 650 W FRATO: 120 W
Datasheet
Description
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series 4 different versions (power dissipation) available Features Rated torque: 12.00 Nm Rated current: 0.55 A Residual torque: 0.14 Nm Coil resistance: 23 Ohms Power FAT 120: 75 W FRAT 120: 150 W FVRAT: 650 W FRATO: 120 W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electro Magnetic Particle Brake - FVRAT 120 - Andantex USA, Inc.
Wanamassa, NJ, United States
Electro Magnetic Particle Brake
FVRAT 120
Electro Magnetic Particle Brake FVRAT 120
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series 4 different versions (power dissipation) available Features Rated torque: 12.00 Nm Rated current: 0.55 A Residual torque: 0.14 Nm Coil resistance: 23 Ohms Power FAT 120: 75 W FRAT 120: 150 W FVRAT: 650 W FRATO: 120 W

Overview

  • ElectroMagnetic Particle Brake
  • Torque proportional to the electric current, independent of the slipping speed
  • Through shaft design
  • Tension Control series
  • 4 different versions (power dissipation) available

Features

Rated torque:12.00 Nm
Rated current:0.55 A
Residual torque:0.14 Nm
Coil resistance:23 Ohms

Power

FAT 120:75 W
FRAT 120:150 W
FVRAT:650 W
FRATO:120 W
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Electric Brakes
Product Number FVRAT 120
Product Name Electro Magnetic Particle Brake
Torque 8.85 Ft-lbs (12 N-m)
Power 0.8711 HP
Speed 40 to 3000 rpm
Engagement Magnetic Particle
Configuration Disc
Unlock Full Specs
to access all available technical data

Similar Products

Brakes: Series PMB32 - Brakes Series PMB32 Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details
OPB-N Electromagnetic Mag-Particle Brake -  - jbj Techniques Limited
Specs
Torque 4.4 to 71 Ft-lbs (5.97 to 96.28 N-m)
Speed 1800 rpm
Voltage 24 volts
View Details