Andantex USA, Inc. Electro Magnetic Particle Brake FRATO 2002

Description
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series 5 different versions (power dissipation) available Features Rated torque: 200 Nm Rated current: 1.55 A Residual torque: 2.00 Nm Coil resistance: 12.00 Ohms Power FAT 2002: 400 W FRAT 2002: 700 W FVAT 2002: 1800 W FVRAT 2002: 2000 W FRATO 2002: 2100 W
Datasheet
Description
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series 5 different versions (power dissipation) available Features Rated torque: 200 Nm Rated current: 1.55 A Residual torque: 2.00 Nm Coil resistance: 12.00 Ohms Power FAT 2002: 400 W FRAT 2002: 700 W FVAT 2002: 1800 W FVRAT 2002: 2000 W FRATO 2002: 2100 W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electro Magnetic Particle Brake - FRATO 2002 - Andantex USA, Inc.
Wanamassa, NJ, United States
Electro Magnetic Particle Brake
FRATO 2002
Electro Magnetic Particle Brake FRATO 2002
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series 5 different versions (power dissipation) available Features Rated torque: 200 Nm Rated current: 1.55 A Residual torque: 2.00 Nm Coil resistance: 12.00 Ohms Power FAT 2002: 400 W FRAT 2002: 700 W FVAT 2002: 1800 W FVRAT 2002: 2000 W FRATO 2002: 2100 W

Overview

  • ElectroMagnetic Particle Brake
  • Torque proportional to the electric current, independent of the slipping speed
  • Through shaft design
  • Tension Control series
  • 5 different versions (power dissipation) available

Features

Rated torque:200 Nm
Rated current:1.55 A
Residual torque:2.00 Nm
Coil resistance:12.00 Ohms

Power

FAT 2002:400 W
FRAT 2002:700 W
FVAT 2002:1800 W
FVRAT 2002:2000 W
FRATO 2002:2100 W
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Electric Brakes
Product Number FRATO 2002
Product Name Electro Magnetic Particle Brake
Torque 258 Ft-lbs (350 N-m)
Power 2.81 HP
Speed 40 to 2000 rpm
Engagement Magnetic Particle
Configuration Disc
Unlock Full Specs
to access all available technical data

Similar Products

RNB Electromagnetic Spring-Applied Brake -  - jbj Techniques Limited
Specs
Torque 1.5 to 148 Ft-lbs (2.03 to 201 N-m)
Speed 2500 to 5000 rpm
Voltage 24 to 90 volts
View Details
Brakes: Series MBZ - Brakes Series MBZ Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details
B220 Magnetic Particle Brake - B220 - Placid Industries, Inc.
Specs
Speed 1000 rpm
Voltage 12 to 90 volts
Shaft Hollow shaft or shaft on one side
View Details